location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg LUX-LINE, RCA M-M 3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LUX-LINE, RCA M-M 3 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
505-69
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730505690
Category: Audio Cables Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sandberg LUX-LINE, RCA M-M 3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - Male
  • - Male
  • - Black
Long product name Sandberg LUX-LINE, RCA M-M 3 m :
The long product name of Sandberg LUX-LINE, RCA M-M 3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LUX-LINE, RCA M-M 3 m
More>>>
Sandberg LUX-LINE, RCA M-M 3 m:
The official description of Sandberg LUX-LINE, RCA M-M 3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Many people often forget about cables when investing in a new professional hi-fi system. Even if the amplifier produces good sound, it is of little use if the cable transmitting the sound is not of professional quality. This high-quality cable ensures optimum hi-fi sound between your devices. The connectors are gold-plated and the cable itself is double-shielded to ensure optimum sound reproduction.

Short summary description Sandberg LUX-LINE, RCA M-M 3 m:
This short summary of the Sandberg LUX-LINE, RCA M-M 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg LUX-LINE, RCA M-M 3 m, Male, Male, 3 m, Black

Long summary description Sandberg LUX-LINE, RCA M-M 3 m:
This is an auto-generated long summary of Sandberg LUX-LINE, RCA M-M 3 m based on the first three specs of the first five spec groups.

Sandberg LUX-LINE, RCA M-M 3 m. Connector 1 gender: Male, Connector 2 gender: Male, Cable length: 3 m, Product colour: Black

Features
Cable length *
3 m
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Packaging data
Package width
18 mm
Packaging data
Package depth
3 mm
Package height
20.5 mm
Package weight
176 g
Other features
Connector(s)
RCA
Width
0.00 mm
Brand Image Product code Product Stock Price from
Sandberg LUX-LINE, RCA M-M 1.8 m Sandberg LUX-LINE, RCA M-M 1.8 m
(show image)
505-68 LUX-LINE, RCA M-M 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg LUX-LINE, RCA M-M 5 m Sandberg LUX-LINE, RCA M-M 5 m
(show image)
505-70 LUX-LINE, RCA M-M 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg LUX-LINE, RCA M-M 15 m Sandberg LUX-LINE, RCA M-M 15 m
(show image)
506-78 LUX-LINE, RCA M-M 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg LUX-LINE, RCA M-M 20 m Sandberg LUX-LINE, RCA M-M 20 m
(show image)
506-79 LUX-LINE, RCA M-M 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg LUX-LINE, RCA M-M 10 m Sandberg LUX-LINE, RCA M-M 10 m
(show image)
505-71 LUX-LINE, RCA M-M 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg LUX-LINE, RCA M-M 1 m Sandberg LUX-LINE, RCA M-M 1 m
(show image)
505-67 LUX-LINE, RCA M-M 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg LUX-LINE, RCA M-M 0.5 m Sandberg LUX-LINE, RCA M-M 0.5 m
(show image)
505-66 LUX-LINE, RCA M-M 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)