location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PEX300WN2X3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX300WN2X3
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI Express WLAN
  • - 300 Mbit/s
  • - Internal Chipset: Ralink RT2890 + RT2820
Warranty: lifetime
Long product name StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s :
The long product name of StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI Express 802.11N 300 Mbps Wireless Network Adapter - 2T3R
More>>>
StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s:
The official description of StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PEX300WN2X3 PCI Express Wireless 802.11n 300Mbps network adapter adds high speed wireless network connectivity to almost any PCI Express-enabled desktop/workstation PC. Using a 2T3R (2 Transmitter/3 Receiver) Multiple Input Multiple Output (MIMO) design over the 2.4GHz frequency, the PCIe wireless card is capable of reaching data transfer speeds of up to 300Mbps over an 802.11n network, while improving signal reception and range.

Backward compatible with 802.11b/g networks (11/54Mbps), the adapter card is a versatile wireless networking solution; with support for standard and advanced security options such as WEP, WPA, WPA2 and 802.1x along with wireless Quality of Service (QoS) support, and quick and easy setup through WPS, this PCI Express 2.0 card is backed by StarTech.com's lifetime warranty and free lifetime technical support, making for an excellent wireless upgrade or first-time setup option.

Short summary description StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s:
This short summary of the StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX300WN2X3, Internal, Wireless, PCI Express, WLAN, 300 Mbit/s

Long summary description StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s:
This is an auto-generated long summary of StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com PEX300WN2X3. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI Express
Interface *
WLAN
Network
Maximum data transfer rate *
300 Mbit/s
Security algorithms
128-bit AES, WPA, WPA-TKIP
Design
Internal *
Yes
Chipset
Ralink RT2890 + RT2820
System requirements
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2, Linux 2.4/2.6
Internet connection required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
76.5 mm
Depth
102 mm
Height
21 mm
Weight
106.7 g
Packaging data
Package weight
140 g
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Link/Act LED
Yes
Country Distributor
United Kingdom 1 distributor(s)