location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta RH8552 stick vacuum/electric broom Bagless 0.9 L 2200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RH8552
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH8552 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3221610060704
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2024 17:14:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rowenta RH8552 stick vacuum/electric broom Bagless 0.9 L 2200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0.9 L
  • - Cyclonic
  • - 2200 W
More>>>
Short summary description Rowenta RH8552 stick vacuum/electric broom Bagless 0.9 L 2200 W:
This short summary of the Rowenta RH8552 stick vacuum/electric broom Bagless 0.9 L 2200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta RH8552, Stick vacuum, Bagless, 0.9 L, Cyclonic, 2200 W

Long summary description Rowenta RH8552 stick vacuum/electric broom Bagless 0.9 L 2200 W:
This is an auto-generated long summary of Rowenta RH8552 stick vacuum/electric broom Bagless 0.9 L 2200 W based on the first three specs of the first five spec groups.

Rowenta RH8552. Product type: Stick vacuum, Dust container type: Bagless, Dust capacity: 0.9 L. Dirt separating method: Cyclonic. Maximum input power: 2200 W

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Dust capacity *
0.9 L
Telescopic tube
No
Performance
Dirt separating method *
Cyclonic
Power
Maximum input power *
2200 W
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:46:08
Uk has collected 1 expert review for Rowenta RH8552 stick vacuum/electric broom Bagless 0.9 L 2200 W and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
goodhousekeeping.com
Updated:
2016-11-14 22:46:08
The Rowenta Air Force Extreme Lithium RH8552 had the longest battery life of all the models we tested (lasting over 40 minutes), and excelled in our bare floor debris pick-up test and did very well in our edge-cleaning test. This stick vacuum's buttons ar...
Good Very good performance on bare floor test, Very good performance on edgecleaning test, Easy to use under low furniture, Intuitive controls, Very long battery runtime, Unit stands on its own for storage, Washable filter...
Bad Some consumer testers found it swiveled too much, Performed poorly picking up pet hair from carpet...
80%