Sandberg logo

Sandberg S-Video+audio->Scart 10 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32044
Info modified on:
14 Mar 2024, 18:38:28
Long product name Sandberg S-Video+audio->Scart 10 m:

S-Video+audio->Scart 10 m

Sandberg S-Video+audio->Scart 10 m:

If your television supports S-video (Y/C signal), this cable is excellent for carrying the signal from the S-video TV Out on your computer graphics card to the television Scart plug. Sound is carried in the same cable via a mini jack from the sound card.

Short summary description Sandberg S-Video+audio->Scart 10 m:

Sandberg S-Video+audio->Scart 10 m, 10 m, Black, 17.5 mm, 7.3 mm, 26.5 mm, 719 g

Long summary description Sandberg S-Video+audio->Scart 10 m:

Sandberg S-Video+audio->Scart 10 m. Cable length: 10 m, Product colour: Black. Package width: 17.5 mm, Package depth: 7.3 mm, Package height: 26.5 mm. Connector(s): S-Video, audio, Scart

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.