Sandberg logo

Sandberg S-Video+audio->Scart 5m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33153
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sandberg S-Video+audio->Scart 5m:

S-Video+audio->Scart 5m

Sandberg S-Video+audio->Scart 5m:

If your television supports S-video (Y/C signal), this cable is excellent for carrying the signal from the S-video TV Out on your computer graphics card to the television Scart plug. Sound is carried in the same cable via a mini jack from the sound card.

Short summary description Sandberg S-Video+audio->Scart 5m:

Sandberg S-Video+audio->Scart 5m, 5 m, Black, 17.2 mm, 3.7 mm, 26.5 mm, 514 g

Long summary description Sandberg S-Video+audio->Scart 5m:

Sandberg S-Video+audio->Scart 5m. Cable length: 5 m, Product colour: Black. Package width: 17.2 mm, Package depth: 3.7 mm, Package height: 26.5 mm. Connector(s): S-Video, audio, Scart

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.