location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WG103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG103-100NAS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK
  • - Power over Ethernet (PoE)
Long product name NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11g, 108 Mbps, 1 x 5 dBi 2.4GHz & 5.0 GHz, 10/100BASE-T, CPU Atheros, 8 MB flash, 32 MB SDRAM, 1 x RJ-45, 30 users, SNMP, PoE
More>>>
NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Prosafe 802.11G Wireless Access Point:

- Intelligent Networking Features for a Scalable, Secure Solution
- High-speed IEEE 802.11g, up to 108 Mbps in turbo mode
- Comprehensive SNMP functionality for advanced network management
- Extensive Security features include WPA2, multiple BSSID, rogue AP detection, MAC address filtering and 802.1x with RADIUS support
- Flexible AP placement with integrated 802.3af Power over Ethernet
- Accepts high gain accessory antennas for greater coverage

Features

- High-speed IEEE 802.11g, up to 108 Mbps in turbo mode
- WiFi Protected Access (WPA/WPA2), 802.11i
- Multiple BSSID
- Rogue AP detection
- MAC address filtering
- 802.1x with RADIUS support
- WPA2 data encryption when using WDS bridging
- Disable/enable SSID broadcast
- Comprehensive SNMP functionality for advanced network management
- Quality of Service (QoS) with wireless multi-mode (WMM)
- Save battery power for clients with wireless multi-mode power save (WMM-PS)
- Deploy over large areas with Wireless Distribution System (WDS)
- Point-to-point bridging
- Point-to-multipoint bridging
- Repeating
- Client mode (future release)
- Accepts high-gain accessory antennas for greater coverage
- Sturdy metal chassis with Kensington Lock slot
- Plenum-rated for safe and convenient placement above drop-down ceilings
- Support for IEEE802.3af Power over Ethernet (PoE)
- Allows flexible AP placement not limited to outlet location
- Use full 100 meter distance of Ethernet cable
- Eliminates extra power cables

Short summary description NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WG103, 2.4 GHz, 108 Mbit/s, 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, 10,100 Mbit/s

Long summary description NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WG103 108 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WG103. 2.4 GHz, Maximum data transfer rate: 108 Mbit/s. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE)

Features
2.4 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Throughput data rate
54 Mbit/s
Frequency band
2.4 GHz
Number of users
30 user(s)
VLAN support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK
MAC address filtering
Yes
Management features
Web-based management
Yes
Ports & interfaces
Interface
LAN, WLAN
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
Power consumption (typical)
5 W
Design
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
LED indicators
Yes
Cable length
100 m
Antenna
Antenna gain level (max)
5 dBi
Antenna connector type
SMA
Performance
Built-in processor
Yes
Processor model
Qualcomm Atheros
Flash memory
8 MB
Internal memory
32 MB
Weight & dimensions
Dimensions (WxDxH)
158 x 29 x 101 mm
Weight
402.5 g
Packaging content
AC adapter included
Yes
Other features
Compliance industry standards
802.11i, 802.1x, 802.3af
Wireless standard
IEEE 802.11g
Logging and monitoring
SNMP v1, v2c
Transmit power range
20 dBm
Power LED
Yes
Brand Image Product code Product Stock Price from
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)