location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Supervisor cord 1.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Supervisor cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8312-129 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991005653
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 14:19:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra Supervisor cord 1.5 m :
The long product name of Jabra Supervisor cord 1.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supervisor cord
More>>>
Jabra Supervisor cord 1.5 m:
The official description of Jabra Supervisor cord 1.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make training new agents much easier by using the supervisor cord. The Y-shaped cord allows you to listen in on calls giving you the opportunity to provide guidance as its needed.

Short summary description Jabra Supervisor cord 1.5 m:
This short summary of the Jabra Supervisor cord 1.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Supervisor cord, 1.5 m

Long summary description Jabra Supervisor cord 1.5 m:
This is an auto-generated long summary of Jabra Supervisor cord 1.5 m based on the first three specs of the first five spec groups.

Jabra Supervisor cord. Cable length: 1.5 m

Features
Cable length *
1.5 m
Brand Image Product code Product Stock Price from
Jabra LINK EHS Jabra LINK EHS
(show image)
8800-00-93 Jabra LINK EHS 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK STRAIGHT MOD Jabra LINK STRAIGHT MOD
(show image)
8800-00-88 Jabra LINK STRAIGHT MOD 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-00 telephone cable Black Jabra 8800-00-00 telephone cable Black
(show image)
8800-00-00 8800-00-00 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9)
(show image)
14201-12 Jabra Phone Cable (Flat Cord with Modular Plug Standard RJ9 to RJ9) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-00 telephone cable 2 m Transparent, Black Jabra 8800-01-00 telephone cable 2 m Transparent, Black
(show image)
8800-01-00 8800-01-00 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-79 telephone cable 0.5 m Black Jabra 8800-00-79 telephone cable 0.5 m Black
(show image)
8800-00-79 8800-00-79 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-00-25 telephone cable 0.5 m Black Jabra 8800-00-25 telephone cable 0.5 m Black
(show image)
8800-00-25 8800-00-25 0.00
(excl. VAT)
0 (incl. VAT)
Jabra AEI cable Jabra AEI cable
(show image)
14201-11 AEI cable 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Cord for Panasonic 8763-289 Jabra Cord for Panasonic 8763-289
(show image)
8800-00-75 Cord for Panasonic 8763-289 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 8800-01-06 telephone cable 0.5 m Black Jabra 8800-01-06 telephone cable 0.5 m Black
(show image)
8800-01-06 8800-01-06 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)