location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optra M410, M412 High Yield Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17G0154 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646265546 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2021 06:23:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 15000 pages
Long product name Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black :
The long product name of Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TONER CARTRIDGE BLACK F OPTRA M410 412 15K-PAGE NS (MSD)
More>>>
Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black:
The official description of Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark laser print cartridges are specifically designed to assure optimal print quality, with crisp, dark output from first print to last. A clean hands design means easy cartridge installation and removal. For use with the Lexmark Optra M410(n) and M412(n) printers.

Short summary description Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black:
This short summary of the Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Optra M410, M412 High Yield Print Cartridge, 15000 pages, Black

Long summary description Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black:
This is an auto-generated long summary of Lexmark Optra M410, M412 High Yield Print Cartridge toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark Optra M410, M412 High Yield Print Cartridge. Black toner page yield: 15000 pages, Printing colours: Black

Features
Black toner page yield *
15000 pages
Type *
Original
Printing colours *
Black
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
15.000 pages
Country of origin
Mexico
Weight & dimensions
Package weight
2 g
Logistics data
Products per pallet
45 pc(s)
Other features
Colour
No
Package dimensions (WxDxH)
290 x 350 x 185 mm
Archival storage life
n/a
2
Package dimensions (W x D x H)
289.6 x 350.5 x 184.7 mm (11.4 x 13.8 x 7.27")
Pallet dimensions (W x D x H) (imperial)
1092.2 x 1143 x 1066.8 mm (43 x 45 x 42")
Package weight (imperial)
2 kg (4.4 lbs)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 toner cartridge 1 pc(s)
(show image)
66106DK Black Laser Toner - Lexmark 17G0154 - For Lexmark Optra M 410 / 412 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)