location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B097-048 console server RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B097-048
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B097-048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218032 show
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:01:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite B097-048 console server RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory: 4000 MB
  • - Rack mounting
  • - Console port: RJ-45
  • - Power source type: AC
  • - Black
More>>>
Short summary description Tripp Lite B097-048 console server RJ-45:
This short summary of the Tripp Lite B097-048 console server RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B097-048, RJ-45, 175 x 440 x 45 mm, AC, 5 - 50 °C, -30 - 60 °C, 5 - 90%

Long summary description Tripp Lite B097-048 console server RJ-45:
This is an auto-generated long summary of Tripp Lite B097-048 console server RJ-45 based on the first three specs of the first five spec groups.

Tripp Lite B097-048. Console port: RJ-45. Dimensions (WxDxH): 175 x 440 x 45 mm. Power source type: AC. Flash memory: 4000 MB. Country of origin: United States, Master (outer) case width: 444.5 mm, Master (outer) case length: 502.9 mm

Technical details
Rack mounting
Yes
Package height
83.8 mm
Package length
49 cm
Package width
269.2 mm
Product colour
Black
Package weight
3.58 kg
Package depth
487.7 mm
Master (outer) case GTIN (EAN/UPC)
10037332218039
Ports & interfaces
Console port
RJ-45
Serial ports quantity
48
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
3
Weight & dimensions
Dimensions (WxDxH)
175 x 440 x 45 mm
Power
Power source type
AC
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Memory
Flash memory
4000 MB
Logistics data
Country of origin
United States
Master (outer) case width
444.5 mm
Master (outer) case length
502.9 mm
Master (outer) case height
302.3 mm
Master (outer) case gross weight
19.6 kg
Products per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite B097-048-INT 48-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA Tripp Lite B097-048-INT 48-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA
(show image)
B097-048-INT B097-048-INT 48-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B097-016-INT 16-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA Tripp Lite B097-016-INT 16-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA
(show image)
B097-016-INT B097-016-INT 16-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B098-048 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA Tripp Lite B098-048 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
(show image)
B098-048 B098-048 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 16-Port Console Server, USB Ports (2) - 4G LTE, Dual GbE NIC, 16Gb Flash, SD Card, Wi-Fi, Desktop/1U Rack, TAA Tripp Lite 16-Port Console Server, USB Ports (2) - 4G LTE, Dual GbE NIC, 16Gb Flash, SD Card, Wi-Fi, Desktop/1U Rack, TAA
(show image)
B098-016-V 16-Port Console Server, USB Ports (2) - 4G LTE, Dual GbE NIC, 16Gb Flash, SD Card, Wi-Fi, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B098-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA Tripp Lite B098-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
(show image)
B098-016 B098-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA Tripp Lite 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA
(show image)
B097-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U-V 8-Port Console Server with 4G LTE Cellular Gateway, Dual GB NIC, 4Gb Flash and Dual SIM Tripp Lite B093-008-2E4U-V 8-Port Console Server with 4G LTE Cellular Gateway, Dual GB NIC, 4Gb Flash and Dual SIM
(show image)
B093-008-2E4U-V B093-008-2E4U-V 8-Port Console Server with 4G LTE Cellular Gateway, Dual GB NIC, 4Gb Flash and Dual SIM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U-M 8-Port Console Server with Built-In Modem, Dual GbE NIC, 4Gb Flash and Dual SFP Tripp Lite B093-008-2E4U-M 8-Port Console Server with Built-In Modem, Dual GbE NIC, 4Gb Flash and Dual SFP
(show image)
B093-008-2E4U-M B093-008-2E4U-M 8-Port Console Server with Built-In Modem, Dual GbE NIC, 4Gb Flash and Dual SFP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U 8-Port Console Server with Dual GbE NIC, 4Gb Flash and 4 USB Ports Tripp Lite B093-008-2E4U 8-Port Console Server with Dual GbE NIC, 4Gb Flash and 4 USB Ports
(show image)
B093-008-2E4U B093-008-2E4U 8-Port Console Server with Dual GbE NIC, 4Gb Flash and 4 USB Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports Tripp Lite B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports
(show image)
B093-004-2E4U B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)