location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX White Bezel Screen Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White Bezel Screen Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82778322.050
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2023 13:52:31
The date of the most recent change of this product data-sheet in Icecat.
ProDVX 82778322.050 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX White Bezel Screen Cover
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Bezel Screen Cover for 10” ProDVX displays
  • - Compatible with White Casing
  • - Suitable for 10” Android/Intel displays
Long product name ProDVX White Bezel Screen Cover :
The long product name of ProDVX White Bezel Screen Cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

White Bezel Screen Cover
More>>>
ProDVX White Bezel Screen Cover:
The official description of ProDVX White Bezel Screen Cover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The White Bezel Screen Cover is specifically designed for 10” ProDVX displays.

Short summary description ProDVX White Bezel Screen Cover:
This short summary of the ProDVX White Bezel Screen Cover data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX White Bezel Screen Cover, Laptop screen protector, Transparent, White, ProDVX, 25.4 cm (10"), 1 pc(s), 177 mm

Long summary description ProDVX White Bezel Screen Cover:
This is an auto-generated long summary of ProDVX White Bezel Screen Cover based on the first three specs of the first five spec groups.

ProDVX White Bezel Screen Cover. Product type: Laptop screen protector, Product colour: Transparent, White, Brand compatibility: ProDVX. Quantity per pack: 1 pc(s). Width: 177 mm, Depth: 1 mm, Height: 250 mm

Features
Product type *
Laptop screen protector
Brand compatibility
ProDVX
Product colour *
Transparent, White
Maximum screen size
25.4 cm (10")
Easy to apply
Yes
Easy to remove
Yes
Packaging data
Quantity per pack *
1 pc(s)
Weight & dimensions
Width
177 mm
Depth
1 mm
Height
250 mm
Weight
85 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)