location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak S2040 Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kodak
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2040 Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1025006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041771025007 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:16:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak S2040 Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Embedded Image Processing delivers crisp, high-quality images without depending on your PC
  • - Active Feed technology perfectly aligns pages to avoid misfeeds and multifeeds
  • - Perfect Page optimizes image quality on every page for accurate information extraction
  • - Connect to various applications such as Dropbox, Salesforce, OneDrive, SharePoint, SharePoint Online, Box, Google Drive, and more
Warranty: 3 years Advanced Unit Replacement support
Long product name Kodak S2040 Scanner :
The long product name of Kodak S2040 Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ALARIS S2040 Scanner
More>>>
Kodak S2040 Scanner:
The official description of Kodak S2040 Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Alaris S2050 scanner is built to let anyone capture information anywhere, with superior image quality and data accuracy. It’s the perfect solution when you need to get information into your business fast.

Short summary description Kodak S2040 Scanner:
This short summary of the Kodak S2040 Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak S2040 Scanner, 216 x 3000 mm, 600 x 600 DPI, 30 bit, 24 bit, 8 bit, 1 bit

Long summary description Kodak S2040 Scanner:
This is an auto-generated long summary of Kodak S2040 Scanner based on the first three specs of the first five spec groups.

Kodak S2040 Scanner. Maximum scan size: 216 x 3000 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CMOS dual CIS, Daily duty cycle (max): 5000 pages, Light source: RGB LED. Standard input capacity: 80 sheets, Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Card stock, Envelopes, Plain paper, Plastic Card, Post Card(JPN), Recycled paper,..., ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7, A8

Scanning
Maximum scan size *
216 x 3000 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (greyscale, A4)
40 ppm
ADF scan speed (colour, A4)
40 ppm
Flatbed scan speed (b/w, A4)
5 sec/page
Flatbed scan speed (colour, A6)
3 sec/page
Duplex ADF scan speed (b/w, A4)
80 ipm
Duplex ADF scan speed (colour, A4)
80 ipm
Black/white scanning colour modes
Grayscale
Selectable background colour
No
Background colours
Black
Design
Scanner type *
ADF scanner
Product colour *
Black, White
Display
LCD
Display diagonal
3.81 cm (1.5")
Touchscreen
No
Built-in display *
Yes
Performance
Sensor type *
CMOS dual CIS
Light source
RGB LED
Scan file formats
BMP, JPG, OCR, PDF, PNG, RTF, TIFF, XLS
Daily duty cycle (max) *
5000 pages
Built-in translator
No
Scan to
Cloud, E-mail, E-mail Server, Fax, File, Image, OCR, SMB, WIA
Button functions
Cancel, down, Off, On, Scan, Up
Scan drivers
ISIS, SANE, TWAIN, WIA
Barcode reader
Yes
Text-to-speech technology
No
Scanner error detection
Yes
Ultrasonic double sheet detection
Yes
Scanning noise level
50 dB
Built-in processor
Yes
Processor frequency
1500 MHz
Input capacity
Standard input capacity
80 sheets
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Business Card, Card stock, Envelopes, Plain paper, Plastic Card, Post Card(JPN), Recycled paper, Thick paper, Thin paper
Multi feed detection
Yes
Long-paper mode
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A3, A4, A5, A6, A7, A8
ISO B-series sizes (B0...B9)
B5, B6, B7, B8
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 433 g/m²
Maximum scan width
21.6 cm
Maximum scan length
3 m
Paper handling
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
52 x 52 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
USB connector type
USB Type-B
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
36 W
Power consumption (standby)
3 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
3 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power supply
36 W
Auto power off
Yes
System requirements
Minimum RAM
4000 MB
Minimum processor
Intel i3
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Certificates
Green (Eco) compliant
Yes
Certification
EPEAT Registered ENERGY STAR Qualified AS/NZS CISPR 22:2009 +A1:2010; (Class B RCM mark), CAN / CSA – C22.2 No 60950-1-07 +A1:2011 (TUV C mark), Canada CSA-CISPR 22-10 / ICES-003 Issue 5 (Class B), China GB4943.1:2011; GB9254:2008 Class B (CCC S&E mark), EN55022:2010 ITE Emissions (Class B), EN55024:2010 ITE Immunity (CE mark), EN60950-1:2006 +A1,+A11,+A12 (TUV GS mark), IEC60950-1:2005 +A1, Taiwan CNS 13438:2006 (Class B); CNS 14336-1 (BSMI mark), UL 60950-1:2007 R12.11 (TUV US mark), CFR 47 Part 15 (FCC Class B), Argentina S mark
Weight & dimensions
Width
312 mm
Depth
204 mm
Height
183 mm
Weight
3.3 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
AC adapter included
Yes
ADF paper chute
Yes
Stacker
Yes
Drivers included
Yes
Bundled software
WINDOWS Bundled software: TWAIN, ISIS, WIA Drivers; Alaris Capture Pro Limited, Alaris Smart Touch, LINUX drivers, KOFAX certified.
Other features
TV-out
No
Technical details
Linear (1D) barcodes supported
Codabar, Code 128, Code 3 of 9, Code 39, Code 93, EAN-13, EAN-8, Interleaved 2 of 5, PDF417, U.P.C.
PC connection
USB 3.2 Gen 1 (3.1 Gen 1)
Programming function
Yes
Scan technology
Dual CIS
Maximum paper size
216 x 3000 mm
Relative humidity
15 - 80%
Power
36 W
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-09-03 07:35:59
Uk has collected 1 expert review for Kodak S2040 Scanner and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2020-09-03 07:35:59
The Kodak Alaris S2040 doesn't do networking – we're talking USB connections only. Even so, you don't need to dedicate a high-end PC to hosting it: it has its own powerful onboard CPU, which handles image processing and enhancement internally, so you can...
80%
Brand Image Product code Product Stock Price from
Kodak Alaris Flachbett für Alaris S2000 Scanner Serie zum Scannen von Pässen Kodak Alaris Flachbett für Alaris S2000 Scanner Serie zum Scannen von Pässen
(show image)
1029792 Flachbett für Alaris S2000 Scanner Serie zum Scannen von Pässen 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)