location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS9550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2988C008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292117622
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52783
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 09:57:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A3
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 9.7 kg
Long product name Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 dpi, A3, black, 9.7 kg, 49.5 dB, 100 - 240 V, 50/60 Hz
More>>>
Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PIXMA TS9550
Compact, clever and connected, this A3 All-In-One printer can print, scan and copy for all your business needs

Compact and connected A3 All-In-One for all your business needs
With A3 print capability, clever cloud-storage printing and advanced connectivity, PIXMA TS9550 benefits from professional precision. Add 20-sheet ADF and booklet-making functions, and you have a true business tool.

*Scan to cloud and scan to email only available for genuine Canon ink users

Compact A3 solution
Enjoy easy operation, auto 2-sided printing* and A3 production in a compact model with a large 10.8cm (4.3 inch) touchscreen

*(A5/A4/LTR size plain paper only)

Smart and connected
Print, scan and copy with the Canon PRINT app or print with AirPrint (iOS) and Mopria (Android). You can also benefit from Ethernet connectivity or work without any internet using Wireless Direct.

Cloud connectivity
Simplify printing and scanning to and from cloud accounts such as Google Drive, OneDrive and Evernote with direct access using the PIXMA Cloud Link* via the Canon PRINT app.

*Scan to cloud and scan to email only available for genuine Canon ink users

Best for business
Create booklets, copy A3 documents using the oversized copy feature, and multi-task with PIXMA TS9540's 2-way paper feeder and 20-sheet ADF**.

**A4/LTR/LGL sizes only

Professional production
Rely on the dedicated pigment black ink for truly professional documents with crisp, clear text. Optional XL and XXL cartridges can cut costs per page and increase time between cartridge changes.

Short summary description Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS9550, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS9550 Inkjet A3 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS9550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
19 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Fax
Faxing *
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.8 cm (4.25")
Control type
Touch
Power
Power consumption (copying)
14 W
Power consumption (standby)
2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
468 mm
Depth
366 mm
Height
193 mm
Weight
9.7 kg
Logistics data
Harmonized System (HS) code
84433100
Country Distributor
United Kingdom 3 distributor(s)
Lithuania 1 distributor(s)