HPE logo

HPE ProLiant DL385 Gen10 Bundle server 4.08 TB Rack (2U) AMD EPYC 7251 2.1 GHz 32 GB DDR4-SDRAM 500 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22368
Info modified on:
08 Mar 2024, 09:07:54
Long product name HPE ProLiant DL385 Gen10 Bundle server 4.08 TB Rack (2U) AMD EPYC 7251 2.1 GHz 32 GB DDR4-SDRAM 500 W:

DL385 Gen10 + 16GB DDR4 + 3 x 1.2TB SAS 10K + 2 x 240GB SATA SSD

Short summary description HPE ProLiant DL385 Gen10 Bundle server 4.08 TB Rack (2U) AMD EPYC 7251 2.1 GHz 32 GB DDR4-SDRAM 500 W:

HPE ProLiant DL385 Gen10 Bundle, 2.1 GHz, 7251, 32 GB, DDR4-SDRAM, 4.08 TB, Rack (2U)

Long summary description HPE ProLiant DL385 Gen10 Bundle server 4.08 TB Rack (2U) AMD EPYC 7251 2.1 GHz 32 GB DDR4-SDRAM 500 W:

HPE ProLiant DL385 Gen10 Bundle. Processor family: AMD EPYC, Processor frequency: 2.1 GHz, Processor model: 7251. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 4.08 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 500 W. Chassis type: Rack (2U)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.