location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-S9000II-MJ (112): 225DPM, 2 pockets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-S9000II-MJ (112): 225DPM, 2 pockets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41CG59112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946651248
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-S9000II-MJ (112): 225DPM, 2 pockets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Better performnce: New document processing speeds of 225 and 130DPM
  • - Less down time: LCD panel easily shows status, ink levels, errors and when to clean
  • - Reliable: Mechanical and electronic parts updated and improved
  • - High-quality image acquisition: High-resolution image acquisition, auto skew detection/correction and size adjustment
  • - Full compatibility: Drivers and API compatible with previous versions
Long product name Epson TM-S9000II-MJ (112): 225DPM, 2 pockets :
The long product name of Epson TM-S9000II-MJ (112): 225DPM, 2 pockets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-S9000II-MJ (112): 225DPM, 2 pockets
More>>>
Epson TM-S9000II-MJ (112): 225DPM, 2 pockets:
The official description of Epson TM-S9000II-MJ (112): 225DPM, 2 pockets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Truly multifunctional
In addition to its advanced cheque scanning features, the TM-S9000II-MJ also offers two-sided, 24-bit colour ID scanning an inkjet printer for cashier cheque filling and a thermal receipt printer.

Easy to use
This easy to use and maintain cheque scanner also features, advanced self-diagnostics and an intuitive LCD display that keeps the user informed of the device status at all times, and communicates when interventions are needed.

More than just cheque scanning
In addition to supporting traditional financial markets, the TM-S9000II-MJ also serves other niche markets such as restaurant vouchers and pharmacy prescriptions - speeding up processing times and eliminating unnecessary human intervention.


Stylish Design
Black version fits seamlessly into most environments. Efficient MSR design for improved usability. Compact design - small footprint.

Short summary description Epson TM-S9000II-MJ (112): 225DPM, 2 pockets:
This short summary of the Epson TM-S9000II-MJ (112): 225DPM, 2 pockets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-S9000II-MJ (112): 225DPM, 2 pockets, 109.728 x 255 mm, 300 x 300 DPI, 225 dpm, Business card scanner, Black, LCD

Long summary description Epson TM-S9000II-MJ (112): 225DPM, 2 pockets:
This is an auto-generated long summary of Epson TM-S9000II-MJ (112): 225DPM, 2 pockets based on the first three specs of the first five spec groups.

Epson TM-S9000II-MJ (112): 225DPM, 2 pockets. Maximum scan size: 109.728 x 255 mm, Optical scanning resolution: 300 x 300 DPI, Scanner throughput: 225 dpm. Scanner type: Business card scanner, Product colour: Black, Display: LCD. Sensor type: CIS, Mean time between failures (MTBF): 180000 h, MICR font set: CMC-7, E-13B. Standard input capacity: 100 sheets. Scanning media types supported: Plain paper, Plastic Card

Scanning
Maximum scan size *
109.728 x 255 mm
Optical scanning resolution *
300 x 300 DPI
Duplex scanning *
Yes
Greyscale levels
256
Scanner throughput
225 dpm
Design
Scanner type *
Business card scanner
Product colour *
Black
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CIS
Mean cycles between failures (MCBF)
4940000
Mean time between failures (MTBF)
180000 h
Built-in MICR
Yes
MICR font set
CMC-7, E-13B
Built-in OCR
Yes
Input capacity
Standard input capacity
100 sheets
Paper handling
Scanning media types supported
Plain paper, Plastic Card
ID-card slot
Yes
ID-cards (ISO/IEC 7810) compliant
Yes
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Power
Power supply type *
DC
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, EN55024, EN55032 Class A, Directive 2014/30/EU
Weight & dimensions
Width
275 mm
Depth
410 mm
Height
206 mm
Weight
5.7 kg
Other features
Safety
TÜV (EN62368-1)
Print technology
Direct thermal
Maximum media length
23.5 cm
Media thickness
0.08 - 0.2 mm
Maximum text length per line
169 characters
Alphanumeric memory
95
Font size
1.41 mm (W) x 3.39 mm (H) / 0.99 mm (W) x 2.4 mm (H)