location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P007-L06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218339 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - NEMA 5-15P Straight Male
  • - IEC C13 Straight Female
  • - Black
Warranty: Lifetime limited
Long product name Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black :
The long product name of Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black
More>>>
Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black:
The official description of Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NEMA 5-15P to C13 Power Cable for Devices That Require a Heavy-Gauge Connection
This IEC-320-C13 to NEMA 5-15P power cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. You can use it to connect a computer, server, monitor, laser printer or drive to a PDU, UPS, surge protector or AC wall outlet. It can also replace or upgrade the standard power cord provided by the device’s manufacturer. The six-foot length allows you flexibility in placing equipment with respect to the power outlet.

Locking C13 Connector Helps Prevent Accidental Disconnection and Expensive Downtime
Having a cable come loose accidentally can mean the loss of power and costly downtime. The locking C13 connector helps you avoid such danger, protecting critical equipment by maintaining a secure link without failure. The locking cable is also invaluable when moving equipment in a rack or removing equipment from tight areas, ensuring the power cord always stays connected.

Lifetime Warranty
The P007-L06 is backed by a lifetime warranty, ensuring reliability and performance.

- Computer power cord connects a server, computer, monitor, printer or other device with a C14 inlet to an AC outlet on a PDU
- Recommended for powering larger servers, laser printers and other network devices
- 6 ft. length allows flexibility in placing devices in relationship to AC outlet
- Thick 14 AWG wire gauge manages high power levels required for larger equipment
- Locking C13 connector maintains secure link to avoid loss of power and costly downtime

Short summary description Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black:
This short summary of the Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black, 1.8 m, NEMA 5-15P, IEC C13, 125 V

Long summary description Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black:
This is an auto-generated long summary of Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black based on the first three specs of the first five spec groups.

Tripp Lite IEC-320-C13 to NEMA 5-15P Power Cord – Locking C13 Connector, 15A, 125V, 14 AWG, 6 ft., Black. Cable length: 1.8 m, Connector 1: NEMA 5-15P, Connector 2: IEC C13. Input voltage: 125 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
1.8 m
Connector 1 *
NEMA 5-15P
Connector 2 *
IEC C13
Connector 1 standard
NEMA 5-15P
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector 2 lockable
Yes
Suitable for use in country/location
North America
AWG wire size
14
Number of conductors
3
Certification
UL Listed
Power
Input voltage
125 V
Maximum current
15 A
Operational conditions
Operating temperature (T-T)
-20 - 105 °C
Operational conditions
Storage temperature (T-T)
-20 - 105 °C
Operating relative humidity (H-H)
0 - 65%
Packaging data
Package width
180.1 mm
Package depth
12.7 mm
Package height
254 mm
Package weight
310 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332218336
Logistics data
Master (outer) case width
450.1 mm
Master (outer) case length
25.4 mm
Master (outer) case height
450.1 mm
Master (outer) case gross weight
3.17 kg
Products per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P005-L06 Heavy-Duty PDU Power Cord, Locking C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m) Tripp Lite P005-L06 Heavy-Duty PDU Power Cord, Locking C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m)
(show image)
P005-L06 P005-L06 Heavy-Duty PDU Power Cord, Locking C13 to C14 - 15A, 250V, 14 AWG, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m) Tripp Lite P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m)
(show image)
P004-L10 P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m) Tripp Lite P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m)
(show image)
P004-L06 P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m) Tripp Lite P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m)
(show image)
P004-L04 P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m) Tripp Lite P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m)
(show image)
P004-L03 P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black
(show image)
P006-L06-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black
(show image)
P006-L03-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)