location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PL-C B 95mm Circular Polarizing Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL-C B 95mm Circular Polarizing Filter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2970C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292115697
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 06:40:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PL-C B 95mm Circular Polarizing Filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed to fit lenses with a filter thread of 95 mm
  • - Low-profile design prevents the filter from vignetting the corners of the frame
  • - Makes colours appear more saturated for bluer skies and greener leaves
  • - Reduces reflections from non-metallic materials for greater clarity
Long product name Canon PL-C B 95mm Circular Polarizing Filter :
The long product name of Canon PL-C B 95mm Circular Polarizing Filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PL-C B 95mm Circular Polarizing Filter
More>>>
Canon PL-C B 95mm Circular Polarizing Filter:
The official description of Canon PL-C B 95mm Circular Polarizing Filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Canon PL-C B 95mm Circular Polarising Filter is designed to fit lenses with a filter thread of 95 mm. Its low-profile design prevents vignetting in the corners of the frame as you shoot, whilst preventing glare and making colours appear more saturated for bluer skies and greener leaves.

Short summary description Canon PL-C B 95mm Circular Polarizing Filter:
This short summary of the Canon PL-C B 95mm Circular Polarizing Filter data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PL-C B 95mm Circular Polarizing Filter, 9.5 cm, Circular polarising camera filter, 1 pc(s)

Long summary description Canon PL-C B 95mm Circular Polarizing Filter:
This is an auto-generated long summary of Canon PL-C B 95mm Circular Polarizing Filter based on the first three specs of the first five spec groups.

Canon PL-C B 95mm Circular Polarizing Filter. Filter size: 9.5 cm, Filter type: Circular polarising camera filter. Quantity per pack: 1 pc(s). Product colour: Black

Features
Filter type *
Circular polarising camera filter
Filter size *
9.5 cm
Product colour
Black
Features
Compatibility
Canon RF 28–70mm F2 L USM
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)