location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon IFC-40AB III camera cable 0.4 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IFC-40AB III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3226C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292124248
Category:
Cables to connect cameras to a device such as a computer or a printer.
Camera Cables Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon IFC-40AB III camera cable 0.4 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.4 m
  • - USB 3.1
  • - Input connection type: USB 3.1 A
  • - Output connection type: USB 3.1 C
  • - Male/Male
  • - Brand compatibility: Canon
  • - Black
Long product name Canon IFC-40AB III camera cable 0.4 m Black :
The long product name of Canon IFC-40AB III camera cable 0.4 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IFC-40AB III, USB, 0.3 m
More>>>
Canon IFC-40AB III camera cable 0.4 m Black:
The official description of Canon IFC-40AB III camera cable 0.4 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB interface cable for connecting to the WFT-E7. Approx. 1.3 ft.

Short summary description Canon IFC-40AB III camera cable 0.4 m Black:
This short summary of the Canon IFC-40AB III camera cable 0.4 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon IFC-40AB III, 0.4 m, Black, USB 3.1 A, USB 3.1 C, Male/Male, USB 3.1

Long summary description Canon IFC-40AB III camera cable 0.4 m Black:
This is an auto-generated long summary of Canon IFC-40AB III camera cable 0.4 m Black based on the first three specs of the first five spec groups.

Canon IFC-40AB III. Cable length: 0.4 m, Product colour: Black, Input connection type: USB 3.1 A

Features
Cable length *
0.4 m
Input connection type
USB 3.1 A
Output connection type
USB 3.1 C
Connector gender
Male/Male
Features
Product colour *
Black
Cable type
USB 3.1
Brand compatibility
Canon
Compatibility
EOS R RF 24–105mm F4 L IS USM, EOS R
Brand Image Product code Product Stock Price from
Canon 3225C001 camera cable 4 m Black Canon 3225C001 camera cable 4 m Black
(show image)
3225C001 3225C001 0.00
(excl. VAT)
0 (incl. VAT)
Canon 3224C001 camera cable 1 m Black Canon 3224C001 camera cable 1 m Black
(show image)
3224C001 3224C001 0.00
(excl. VAT)
0 (incl. VAT)
Canon IFC-150AB III camera cable 1.5 m Black Canon IFC-150AB III camera cable 1.5 m Black
(show image)
3227C001 IFC-150AB III 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)