Canon logo

Canon EF-M 32mm f/1.4 STM Lens

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79482
Info modified on:
20 Oct 2023, 12:26:09
Bullet Points Canon EF-M 32mm f/1.4 STM Lens:
  • - A creative prime lens for mirrorless, ideal for portrait and street photography
  • - A wide maximum aperture brings greater creative possibilities during focusing, allowing a subject to be fully in focus against a blurred background
  • - Small and discreet construction with a 60.9mm diameter makes it perfect for street photography where discretion is preferred
  • - The lens boasts a class-leading 0.25x magnification making it more than capable of close focusing which further adds to its versatility as a great all-round standard lens
  • - STM autofocus works more steadily when shooting video, for smooth focus transitions that look more natural
  • - The aspherical lens element reduces distortion and improves image quality
  • - Super Spectra coating tackles ghosting and flare when shooting into the light
  • - Compatible only with Canon EOS M range of mirrorless cameras
Long product name Canon EF-M 32mm f/1.4 STM Lens:

EF-M 32mm f/1.4 STM Lens

Canon EF-M 32mm f/1.4 STM Lens:

For photos with a natural perspective, the EF-M 32mm f/1.4 STM is a premium EF-M prime lens offering discreet performance, capturing images with exceptional clarity. This standard prime lens has 51mm field-of-view closely akin to the human eye, designed to capture subjects with realism and detail, making it ideal for portrait and street photography. With a responsive and tactile feel, this lens is easy to use and works well in low light thanks to its wide f/1.4 maximum aperture, which creates beautiful bokeh.

Short summary description Canon EF-M 32mm f/1.4 STM Lens:

Canon EF-M 32mm f/1.4 STM Lens, Telephoto lens, 14/8, Auto focus

Long summary description Canon EF-M 32mm f/1.4 STM Lens:

Canon EF-M 32mm f/1.4 STM Lens. Component for: MILC, Lens structure (elements/groups): 14/8, Lens type: Telephoto lens. Camera brands compatibility: Canon, AF actuator: STM, Maximum magnification: 0.25x. Product colour: Black. Diameter: 6.09 cm, Filter size: 4.3 cm, Length: 56.5 mm

Video
Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.