location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3443C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292141610
Category:
Device which allows a lens to be used on a camera for which it was not designed.
Camera Lens Adapters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The EF-EOS R Mount Adapter offers the ability to connect your existing EF and EF-S lenses to your EOS R camera whilst using use drop-in filters to modify exposure and create dreamy, blurred motion effects
  • - A drop-in variable neutral density filter to reduce the amount of light entering the camera – great for filmmakers wanting to shoot at large apertures and landscape photographers shooting at long shutter speeds
  • - Weather-sealed against dust and moisture
  • - ND effect can be adjusted from ND 2.5 to ND 500 equivalent*
  • - Metal lens mount on both the back and front of the adapter
  • - Exterior finish matches the finish of both camera body and lens
  • - Adapter Weight: approx. 121 g, Adapter Max. Diameter and Length: 73.2 x 24.7 mm, Drop-In Filter Weight: 18 g
Long product name Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A :
The long product name of Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A
More>>>
Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A:
The official description of Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your EF or EF-S lens to the EOS R camera with this specially designed adapter. This EF-EOS R Mount Adapter comes with variable neutral density filter - ND effect can be adjusted from ND 2.5 to ND 500 equivalent - reducing the amount of light entering the camera*. Great for filmmakers wanting to shoot at large apertures and landscape photographers shooting at long shutter speeds. Canon EOS R adapters are weather-sealed against dust and moisture, ready to be used on location.

Short summary description Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A:
This short summary of the Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A, Canon EF, Canon RF, Black, Canon EOS R, 24.7 mm, 121 g

Long summary description Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A:
This is an auto-generated long summary of Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A based on the first three specs of the first five spec groups.

Canon Drop-in Filter Mount Adapter EF-EOS R with Drop-in Variable ND Filter A. Lens adapter mount interface: Canon EF, Adapting lens interface: Canon RF, Product colour: Black. Length: 24.7 mm, Weight: 121 g, Width: 73.2 mm

Features
Lens adapter mount interface *
Canon EF
Adapting lens interface *
Canon RF
Product colour
Black
Compatibility
Canon EOS R
Weight & dimensions
Length
24.7 mm
Weight
121 g
Width
73.2 mm
Country Distributor
España 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)