location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-7300NX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03768-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761309632
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:31:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan from the scanner with touch screen operation
  • - Various authentication methods for improved efficiency and security
  • - Scan from your smart device to any business platform
  • - 3 types of SDKs to suit any environment
  • - PaperStream NX Manager and Scanner Central Admin for centralized management
  • - Paper Protection function protects scans from jamming by detecting anomalies in document length and sound
  • - Manual Feed Mode for scanning folded or bound documents
Long product name Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White :
The long product name of Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADF, Duplex, 600 dpi, 4.3" TFT, USB 3.1 Gen1, LAN, 42 W
More>>>
Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White:
The official description of Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The fi-7300NX is an Image Scanner that supports web systems and connects directly to client systems. Users can begin scanning from the scanner’s touch screen or from various applications on smart devices to suit all business needs. Not only is direct data transfer to client-unique web systems possible with SDK use, but secure data transfer is also possible with strong data encryption. The fi-7300NX boasts a speed of 60 ppm/120 ipm (200/300 dpi) for scanning A4 portraits, loads up to 80 sheets at a time, and ensures utmost efficiency as the first standalone* scanner in the world to support 5 GHz Wi-Fi. The 4.3” touch screen enables users to perform operations intuitively, like scanning and data checking, with thumbnail reviews of scans and the screen also displays messages or instructions with illustrations so that users can handle errors themselves.

Users can scan and save documents without any requirement for a local computer, they can simply login to the scanner using user authentication and select a job from their personalized job menus on the fi-7300NX’s touch screen. Customized job menus ensure efficient and secure decentralized data entry is possible for each user.

The fi-7300NX supports NFC (Type-A and Type-B) authentication and user authentication with username and password input on the touch screen. It is also possible for different job menus to be assigned to each scanner, and avoid any authentication processes. With PaperStream NX Manager, users can scan from mobile or web applications opened up on smart devices or thin client terminals. Seamless integration into company systems enables use of a variety of devices for scanning operations. The user authentication function, job menu, and other scan settings are all centrally managed with PaperStream NX Manager and Scanner Central Admin. With the fi-7300NX’s server software, there is no need for the conventional single client computer to scanner environment and the system administrator to stand by the scanner. This reduces the total burden of installation, expansion, operation, and management. Manage jobs and process images with PaperStream NX Manager. Monitor scanner operation with Scanner Central Admin.

When scanning with computers, the fi-7300NX can be used with PaperStream IP, a specialized scanner driver for Fujitsu image scanners, via Wi-Fi connection, wired network, and USB connection. Connection without need for the USB cable allows the scanner to be positioned wherever needed, to improve user productivity, reduce interruptions, and make more room for more frequently used equipment.


*Based on a study by PFU Limited on scanners with Wi-Fi connectivity (September 4th, 2018).

Short summary description Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White:
This short summary of the Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-7300NX, 216 x 5588 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 120 ipm

Long summary description Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White:
This is an auto-generated long summary of Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White based on the first three specs of the first five spec groups.

Fujitsu fi-7300NX. Maximum scan size: 216 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Grey, White, Display: TFT. Sensor type: Dual CCD, Daily duty cycle (max): 4000 pages, Light source: White LED (2x). Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, Plastic Card, Auto Document Feeder (ADF) media weight: 27 - 413 g/m²

Scanning
Maximum scan size *
216 x 5588 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Duplex ADF scan speed (colour, A4)
120 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Background colours
Black, White
Design
Scanner type *
ADF scanner
Product colour *
Grey, White
Display
TFT
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
Dual CCD
Light source
White LED (2x)
Daily duty cycle (max) *
4000 pages
Scan drivers
ScanSnap, TWAIN, WIA
Ultrasonic double sheet detection
Yes
Input capacity
Auto document feeder (ADF) input capacity
80 sheets
Paper handling
Scanning media types supported
Plain paper, Plastic Card
Long-paper mode
Yes
Maximum ISO A-series paper size *
A4
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Maximum scan width
21.6 cm
Maximum scan length
5.59 m
Minimum scan area (ADF)
50.8 x 54 mm
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
Standard interfaces
Ethernet, USB 1.1, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN
Power
Power supply type *
AC
Power consumption (typical)
42 W
Power consumption (off)
0.35 W
Power consumption (PowerSave)
2.4 W
Input voltage
100 - 240 V
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Supported network protocols
IPv4(15), TCP, UDP, ICMP, DHCP, HTTP/HTTPS, DNS
System requirements
Minimum storage drive space
120000 MB
Minimum processor
3.5 GHz
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Server operating systems supported
Windows Server 2008, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 95 °F
Weight & dimensions
Width
300 mm
Depth
202 mm
Height
170 mm
Weight
4.9 kg
Packaging content
Cables included
AC, USB
AC adapter included
Yes
ADF paper chute
Yes
Drivers included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 21:23:27
Uk has collected 1 expert review for Fujitsu fi-7300NX ADF scanner 600 x 600 DPI A4 Grey, White and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 21:23:27
There are a fair few scanners out there with built-in wireless networking, but the fi-7300NX is one of the few to support 802.11ac Wi-Fi. That lets it deliver scans over the network at the fastest possible speeds - a smart feature for a scanner that's cap...
Good Outstanding speeds, Great quality even at 200dpi, Clever paper-handling features, Heaps of bundled software...
Bad No cloud support...
Bottom line 11ac Wi-Fi and Gigabit networking set this scanner apart from the pack, but it's the phenomenal speed and image quality that really charm us. Add in some exceedingly useful features and you've got one of the best standalone scanners we've seen yet...
100%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)