HP logo

HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
368243
Info modified on:
07 Nov 2024, 00:07:19
End of life date:
01 May 2021
Bullet Points HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:
  • - Original HP 303XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 303 ink cartridges work with: HP ENVY 6200, 7134, 7800; HP Envy 6200
  • - 1 Black (~600 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP 303 ink cartridges are built with recycled material and can easily be recycled for free through HP Planet Partners.<sup>[2]</sup>
  • - Ideal for those who are looking for professional quality photos and documents from their in-home printer for immediate sharing.
  • - Depend on Original HP 303XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 2 ink cartridges
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:

303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges

HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:

Ideal for those who are looking for professional quality photos and documents from their in-home printer for immediate sharing.

HP cartridges are designed with HP printers to offer outstanding photo and document quality. Print high quality black text, brilliant colour graphics, and get unique shades with cartridges built for reliability.

Short summary description HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:

HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 12 ml, 10 ml

Long summary description HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges:

HP 303XL 2-pack High Yield Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 12 ml, Supply type: Multi pack, Colour ink page yield: 415 pages, Colour ink volume: 10 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 600 pages

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.