location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 220V Kit fuser 150000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 220V Fuser Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE978A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962322024 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 566499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:14:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet 220V Kit fuser 150000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 150000 pages
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP Color LaserJet 220V Kit fuser 150000 pages :
The long product name of HP Color LaserJet 220V Kit fuser 150000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet 220V Fuser Kit
More>>>
HP Color LaserJet 220V Kit fuser 150000 pages:
The official description of HP Color LaserJet 220V Kit fuser 150000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensure consistent colour and optimum print quality, keep your HP Color LaserJet CP5520 Printer series up and running smoothly with the 200-volt Fuser Kit.

Short summary description HP Color LaserJet 220V Kit fuser 150000 pages:
This short summary of the HP Color LaserJet 220V Kit fuser 150000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 220V Fuser Kit, Laser, 150000 pages, CE978A, HP, HP Color LaserJet CP5520 Supply Kits work with: HP LaserJet Enterprise M750, 3.5 kg

Long summary description HP Color LaserJet 220V Kit fuser 150000 pages:
This is an auto-generated long summary of HP Color LaserJet 220V Kit fuser 150000 pages based on the first three specs of the first five spec groups.

HP Color LaserJet 220V Fuser Kit. Print technology: Laser, Page yield: 150000 pages, OEM code: CE978A. Weight: 3.5 kg, Width: 596 mm, Depth: 247 mm. Quantity per pack: 1 pc(s), Package width: 596 mm, Package depth: 247 mm

Features
Print technology
Laser
Page yield
150000 pages
OEM code
CE978A
Brand compatibility
HP
Compatibility
HP Color LaserJet CP5520 Supply Kits work with: HP LaserJet Enterprise M750
Weight & dimensions
Weight
3.5 kg
Width
596 mm
Depth
247 mm
Weight & dimensions
Height
235 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
596 mm
Package depth
247 mm
Package height
235 mm
Package weight
3.5 kg
Package dimensions (WxDxH)
596 x 247 x 235 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 3 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)