location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRX42UBDPWD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224361 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:28:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 42U rack constructed from powder-coated steel that stands up to tough environments
  • - 800 mm wide to allow side cable management and PDU mounting
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for quick deployment on pre-installed casters
  • - Mounting rails accept standard rack equipment up to 1050 mm deep
Warranty: 5-year limited
Long product name Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included :
The long product name of Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included
More>>>
Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included:
The official description of Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extra-Deep and -Wide Server Rack Accommodates 42U of Rack Equipment
This SmartRack® 42U server rack is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It is 800 millimeters wide and 1200 millimeters deep to support mounting of equipment up to 1050 millimeters in depth. This allows more room in the rear for removing hot-swap power supplies from mounted devices and extra room along the sides for cable management and 0U PDU mounting.

Designed to Stand Up to Harsh Environments, Such as Warehouses
Constructed from heavy-duty steel with a durable black powder-coated finish, the SRX42UBDPWD has a maximum stationary load capacity of 1360 kilograms and a maximum rolling load capacity of 1020 kilograms.

Keeps Important Equipment Secure
The reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at their peak.

Easy Enclosure and Equipment Installation
This 42U server cabinet comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard two-meter doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in 6.35-millimeter increments to accommodate equipment up to 1050 millimeters deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
Built-in baying brackets allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 800 millimeters.

Meets Payment Card Industry Standards
The SRX42UBDPWD provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included:
This short summary of the Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included, Freestanding rack, 42U, 1361 kg, Castor wheels, 169.9 kg, Black

Long summary description Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included:
This is an auto-generated long summary of Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included based on the first three specs of the first five spec groups.

Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1361 kg, Castor wheels. Weight: 169.9 kg. Product colour: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1361 kg
Maximum weight capacity (rolling)
1021 kg
Product colour
Black
Removable side panels
Yes
Side panels included
Yes
Castor wheels
Yes
Certification
UL60950, CE
Weight & dimensions
Width
800 mm
Depth
1246.1 mm
Height
1993.9 mm
Weight
169.9 kg
Packaging data
Nuts included
Yes
Number of nuts
50
Screws included
Yes
Packaging data
Number of screws
50
Number of washers included
50
Manual
Yes
Package width
850 mm
Package depth
1288.3 mm
Package height
2118.9 mm
Package weight
191.7 kg
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
850 mm
Master (outer) case length
1288.3 mm
Master (outer) case height
2118.9 mm
Master (outer) case gross weight
191.7 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)