Philips logo

Philips SHAVER Series 9000 Shaving heads SH98/71

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119764
Info modified on:
25 Aug 2024, 03:24:13
Bullet Points Philips SHAVER Series 9000 Shaving heads SH98/71:
  • - NanoTech Precision Blades
  • - Fits SP98xx
Long product name Philips SHAVER Series 9000 Shaving heads SH98/71:

Shaving heads, SP9800, 3pack, NanoTech Precision Blades

Philips SHAVER Series 9000 Shaving heads SH98/71:

Replacement heads for S9000 Prestige
SH98 replacement heads are compatible with S9000 Prestige.

Replace your shaving heads in just two steps
1. Pull off the top plate of the shaving unit. 2. Replace with new shaving head bracket solution. 3. To reset the shaver, press and hold the on/off button for more than 5 seconds.

The easiest way to keep your shaver at its best
The upgraded solution makes maintaining your Philips Shaver easier than ever. This new format will allow you to install new shaving heads in just two steps, facilitating thorough cleaning of the shaver and optimising your daily shave.

Blades with extra strong, sharp edges for ultimate closeness
NanoTech precision blades are strengthened with nano particles and have extra strong and long-lasting sharp edges. They cut hair with the highest precision, delivering extremely close results at skin level.

Fewer shaving passes for excellent skin comfort
Our excellent skin comfort system enables you to get a highly efficient shave, even on a longer (up to 7-day) beard. Its new wider, rounder openings catch more hair per pass, resulting in a difference you can feel: excellent skin comfort.

Rings coated with metallic pigments for superb gliding
Get a shave that glides extremely smoothly over your skin, with Superb SkinComfort rings. The rings with metallic pigments have an anti-friction coating for superb gliding.

Replacement reminder
The latest Philips shavers have an inbuilt replacement reminder in the form of a shaving unit symbol. This symbol will light up and indicate when to replace the shaving heads.

Short summary description Philips SHAVER Series 9000 Shaving heads SH98/71:

Philips SHAVER Series 9000 Shaving heads SH98/71, Shaving head, 3 head(s), Black, 24 month(s), SP9800

Long summary description Philips SHAVER Series 9000 Shaving heads SH98/71:

Philips SHAVER Series 9000 Shaving heads SH98/71. Product type: Shaving head, Number of shaver heads: 3 head(s), Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.