location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco BeardTrimmer 1200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT620/81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT620/81
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Philips AT620/81 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CloseCut Blade System
  • - Pop-up trimmer
Warranty: 2 years
Long product name Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue :
The long product name of Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shaver 1200, NiMH, 30min/10h, 100-240V, 1 x LED
More>>>
Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue:
The official description of Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient shave
Cordless power
The Shaver 1200 offers you an easy and convenient shave at an affordable price.
Its CloseCut Blade System delivers a smooth result.

Comfortably close
Durable, self-sharpening blades for a close shave

Easy to use
A 10-hour charge gives 30+ minutes of cordless power.
Fully washable
Pop-up trimmer: Perfect for sideburns and mustache.

Short summary description Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue:
This short summary of the Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco BeardTrimmer 1200 AT620/81, Rotation shaver, Black, Blue, 2 year(s), AC/Battery, Nickel-Metal Hydride (NiMH), 30 min

Long summary description Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue:
This is an auto-generated long summary of Philips Norelco BeardTrimmer 1200 AT620/81 men's shaver Rotation shaver Trimmer Black, Blue based on the first three specs of the first five spec groups.

Philips Norelco BeardTrimmer 1200 AT620/81. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 30 min. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black, Blue
Pop-up trimmer
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time
30 min
Charging time
10 h
Power consumption (standby)
0.25 W
AC input voltage
100-240 V
Shaving time
30 min
Power consumption (max)
2 W
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Other features
Oil-free maintenance
Yes
Handle(s) features
Ergonomic