location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSSRC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224880 show
Category:
Desks which are used for computers.
Computer Desks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:40:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Promotes wellness through alternating between sitting and standing throughout the day
  • - Height adjustable from 32–49 in. to let you match your own comfort level
  • - 4 locking casters allow you to roll your entire workstation from room to room
  • - 4 shelves for monitor, printer and other essential devices support up to 33 lb. each
  • - Standing desk on wheels is recommended for school, office or home use
Warranty: 5-year limited
Long product name Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable :
The long product name of Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rolling Desk TV/Monitor Cart - Height Adjustable
More>>>
Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable:
The official description of Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rolling Workstation Lets You Enjoy the Benefits of Standing During Your Workday
This WorkWise™ mobile workstation desk on wheels lets you enjoy the benefits of better workspace ergonomics. Standing for part of the day can help increase metabolism, improve alertness and productivity, reduce fatigue and decrease the risk of repetitive stress injuries. Recommended for home, school or office use, the WWSSRC adjusts in height from 32 to 49 inches, allowing you to customize it to your comfort level.

Take Your Work Wherever You Need to Go
This standing desk rests on four heavy-duty locking casters that allow you to roll the unit from room to room. Ideal for transporting a lesson plan from one classroom to the next or updating medical histories in a clinic filled with examination rooms, the WWSSRC allows you to go where the work takes you. Because it takes up less space than many popular computer desks, the WWSSRC is also ideal for small home offices.

Convenient Shelves Keep Your Work Hardware Organized
This adjustable-height desk on wheels includes four platforms for holding a monitor, laptop, keyboard, CPU, printer, PDU, audio speakers or any other device needed for day-to-day operation. Each shelf supports up to 33 pounds.

Short summary description Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable:
This short summary of the Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable, Black, 4 wheel(s), 60 kg, 749.3 mm, 937.3 mm, 701 mm

Long summary description Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable:
This is an auto-generated long summary of Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable based on the first three specs of the first five spec groups.

Tripp Lite WWSSRC Rolling Desk TV/Monitor Cart - Height Adjustable. Product colour: Black, Number of wheels: 4 wheel(s), Maximum weight capacity: 60 kg. Width: 749.3 mm, Depth: 937.3 mm, Height: 701 mm. Country of origin: China, Master (outer) case width: 789.9 mm, Master (outer) case length: 960.1 mm

Design
Product colour
Black
Number of wheels
4 wheel(s)
Maximum weight capacity
60 kg
Weight & dimensions
Width
749.3 mm
Depth
937.3 mm
Height
701 mm
Weight
18.2 kg
Package weight
20.9 kg
Package width
762 mm
Package depth
939.8 mm
Weight & dimensions
Package height
99.1 mm
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332224887
Master (outer) case width
789.9 mm
Master (outer) case length
960.1 mm
Master (outer) case height
119.4 mm
Master (outer) case gross weight
22.6 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite WWSSRDSTC Rolling Desk TV / Monitor Cart - Height Adjustable Tripp Lite WWSSRDSTC Rolling Desk TV / Monitor Cart - Height Adjustable
(show image)
WWSSRDSTC WWSSRDSTC Rolling Desk TV / Monitor Cart - Height Adjustable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
United Kingdom 5 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)