location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N206-FP02-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206268 show
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:44:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built to protect Gigabit Ethernet and digital signage applications in harsh environments
  • - IP44-rated to prevent splashing water from damaging cables and other equipment
  • - Designed for industrial cables and couplers—no guessing about compatibility
  • - Wall-mounting hardware included for immediate installation
  • - Complies with Federal Trade Agreements Act standards for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA :
The long product name of Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA
More>>>
Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA:
The official description of Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bulkhead Wall Plate Recommended for Outdoor or Harsh Indoor Environments
This single-gang industrial bulkhead face plate is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is essential. The stainless steel frame and rubber back gasket contribute to the wall plate’s IP44 rating, which ensures protection from splashing water from all directions. Wall-mounting hardware is included.

Designed for Use with Industrial-Grade Cables and Couplers
The bulkhead wall plate with two cutouts is recommended for use with N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack, the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler and the P569-000-FF-IND bulkhead coupler and P569-Series industrial 4K HDMI cables (all sold separately).

TAA-Compliant for GSA Schedule Purchases
The N206-FP02-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Lifetime Warranty
The N206-FP02-IND is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA:
This short summary of the Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA, RJ-45, 5e/6, USB 3.2 Gen 1 (3.1 Gen 1), Silver, Metal, Stainless steel, IP44

Long summary description Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA:
This is an auto-generated long summary of Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA based on the first three specs of the first five spec groups.

Tripp Lite N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA. Socket type: RJ-45, Networking cable category: 5e/6, USB version: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver, Housing material: Metal, Stainless steel, International Protection (IP) code: IP44. Width: 127 mm, Depth: 12.7 mm, Height: 195.6 mm. Package width: 127 mm, Package depth: 12.7 mm, Package height: 195.6 mm. Country of origin: Taiwan, Master (outer) case width: 238.8 mm, Master (outer) case length: 25.4 mm

Features
Socket type *
RJ-45
Sockets quantity *
2
Networking cable category
5e/6
USB version
USB 3.2 Gen 1 (3.1 Gen 1)
Design
Product colour *
Silver
Housing material
Metal, Stainless steel
International Protection (IP) code
IP44
Certification
TAA
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332206265
Compliance certificates
RoHS
Weight & dimensions
Width
127 mm
Weight & dimensions
Depth
12.7 mm
Height
195.6 mm
Weight
80 g
Packaging data
Package width
127 mm
Package depth
12.7 mm
Package height
195.6 mm
Package weight
80 g
Logistics data
Country of origin
Taiwan
Master (outer) case width
238.8 mm
Master (outer) case length
25.4 mm
Master (outer) case height
340.4 mm
Master (outer) case gross weight
780 g
Products per master (outer) case
10 pc(s)
Country Distributor
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)