location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 5200tn 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5200tn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7545A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780123762 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:16
The date of the most recent change of this product data-sheet in Icecat.
certification (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 5200tn 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3 35 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 850 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 460 MHz
Warranty: One-year next business day on-site
Long product name HP LaserJet 5200tn 1200 x 1200 DPI A3 :
The long product name of HP LaserJet 5200tn 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designed to deliver efficiency and versatility, this powerful wide-format A3+ monochrome laser printer is flexible and easily manageable to meet your office printing needs.
More>>>
HP LaserJet 5200tn 1200 x 1200 DPI A3:
The official description of HP LaserJet 5200tn 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your workteam’s productivity with this high performance, mono A3+ LaserJet. Work more efficiently with very fast print and first page out speeds, a powerful 460 MHz processor for handling complex print jobs, expandable memory (up to 512 MB) and industry-leading networking*. Enjoy flexible paper handling and A3+ capabilities which enable you to create specialised documents. Benefit from more options including hard disk and CompactFlash™ support and save time with HP management tools.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet 5200tn 1200 x 1200 DPI A3:
This short summary of the HP LaserJet 5200tn 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 5200tn, Laser, 1200 x 1200 DPI, A3, 35 ppm, Network ready, Grey

Long summary description HP LaserJet 5200tn 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet 5200tn 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 5200tn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Network ready. Product colour: Grey

Printing
Print speed (black, draft quality, A4/US Letter)
35 ppm
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (black, normal quality, A3)
18.5 ppm
Warm-up time
40 s
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
250 sheets
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B4, B5, B6
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Processor frequency
460 MHz
Design
Product colour *
Grey
Power
Power consumption (printing) *
600 W
Power consumption (standby)
27 W
Power consumption (PowerSave)
7.5 W
Power consumption (off)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
50 - 91 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
490 mm
Depth
600 mm
Height
405 mm
Pallet dimensions (W x D x H)
1200 x 800 x 2424 mm
Weight
30.2 kg
Packaging data
Package weight
42.7 kg
Logistics data
Pallet gross weight
274 kg
Products per pallet
6 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
Memory upgrade
0.512 GB
Print margin bottom (A4)
6 mm
Print margin left (A4)
3.4 mm
Print margin right (A4)
4.9 mm
Print margin top (A4)
3 mm
Standard output capacity for envelopes
50 sheets
Acoustic pressure emissions
54 dB
Print speed (black, best quality, A4)
35 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
250 sheets
Power consumption (active)
600 W
Package dimensions (W x D x H)
800.1 x 599.4 x 731.5 mm (31.5 x 23.6 x 28.8")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 800.1 x 2423.2 mm (48 x 31.5 x 95.4")
Pallet weight (imperial)
273.5 kg (603 lbs)
Package dimensions (WxDxH)
799 x 600 x 731 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)