location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini Compaq CQ10-410ED PC Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Mini CQ10-410ED PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WR542EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Mini Compaq CQ10-410ED PC Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Atom® 1.66 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 160 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Starter
More>>>
Short summary description HP Mini Compaq CQ10-410ED PC Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:
This short summary of the HP Mini Compaq CQ10-410ED PC Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini Compaq Mini CQ10-410ED PC, Intel Atom®, 1.66 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 160 GB

Long summary description HP Mini Compaq CQ10-410ED PC Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black:
This is an auto-generated long summary of HP Mini Compaq CQ10-410ED PC Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

HP Mini Compaq Mini CQ10-410ED PC. Product type: Netbook. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.23 kg

Design
Product type *
Netbook
Product colour *
Black
Country of origin
China
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor frequency *
1.66 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Starter
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Weight & dimensions
Width
268 mm
Depth
194 mm
Height (front)
2.35 cm
Height (rear)
3.21 cm
Weight *
1.23 kg
Other features
Wireless technology
IEEE 802.11b/g/n
Display
TFT
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2015-01-18 13:09:17
Uk has collected 5 expert reviews for HP Mini Compaq CQ10-410ED PC Intel Atom® Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
notebookreview.com
Updated:
2015-01-18 13:09:17
The netbook itself rarely gets more than lukewarm under any usage conditions. Its single fan however is always on and audible in a quiet room. It could and should be quieter; fortunately it doesn't have a whine so it is...
Good Fast Internet via Verizon 4G LTE, ~7 hours of battery life, Great keyboard and touchpad...
Bad Awful performance, Screen resolution too low, Windows 7 Starter Edition, Expensive monthly fees...
Bottom line The Compaq Mini is like other netbooks we've reviewed: a suitable travel companion but not serious enough to be used as a primary machine. The low resolution screen hampers usability and the overall performance is horrific; it struggles even with basic tasks such as Microsoft Office. There are some positive aspects: the anti-glare screen coating, great keyboard and touchpad, and nearly seven hour...
40%