location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UK1R8UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - 667 MHz
  • - 65 W
  • - Windows Vista Business
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business :
The long product name of Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell
More>>>
Short summary description Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business:
This short summary of the Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell, 30.7 cm (12.1"), 1024 x 768 pixels, Windows Vista Business

Long summary description Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Operating system installed: Windows Vista Business. Weight: 1.34 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor manufacturer *
Intel
Processor cache
2 MB
Processor front side bus
667 MHz
Memory
Memory clock speed
667 MHz
Memory slots
2x SO-DIMM
Storage
HDD capacity
80 GB
HDD interface
SATA
Optical drive type *
No
Graphics
Maximum resolution
2048 x 1536 pixels
Audio
Number of built-in speakers
1
Speaker power
0.5 W
Software
Operating system installed *
Windows Vista Business
Power
AC adapter power
65 W
Weight & dimensions
Depth
211 mm
Height
20 mm
Weight *
1.34 kg
Other features
Infrared data port
Yes
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:27:46
Uk has collected 16 expert reviews for Lenovo ThinkPad X60s 1.66GHz, 80GB, 1GB (2x512MB), 12.1 in XGA TFT, Intel PRO/Wireless 3945 ABG, Bluetooth, Fingerprint, Client Security Solution, 4 Cell 30.7 cm (12.1") Windows Vista Business and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-25 02:27:46
IBMs chums deliver a truly teeny laptop with most of the features you need. Tiny and feather-light, with good battery life, although its pricey and has no optical drive. The Lenovo ThinkPad X60s tiny size makes it arguably even more desirable th...
100%
techradar.com
Updated:
2014-05-25 02:27:46
Lenovos ThinkPad range is one of the worlds most famous corporate laptop brands. Slim, light and with built-in wireless broadband internet, the Lenovo ThinkPad X60s (£1363 inc. VAT) is the professionals choice. One of the slimmest and toughest ultra...
Good Slim and stylish, Tough, Keyboard and extras, Features, Price...
Bad Battery life, Image vibrancy...
Bottom line Lenovos ThinkPad range is one of the worlds most famous corporate laptop brands. Slim, light and with built-in wireless broadband internet, the Lenovo ThinkPad X60s (£1363 inc. VAT) is the professionals choice. One of the slimmest and toughest ultra...
80%
itreviews.com
Updated:
2014-05-25 02:27:46
Core Duo ultraportable business laptop with seven hour battery life: Once the mainstay of many a corporate employee, IBMs ThinkPad range (now under the Lenovo banner) would, you might assume, have been put out to grass by now, what with its austere matt b...
0%
zdnet.co.uk
Updated:
2014-05-25 02:27:46
The first ultraportable to accommodate Intels Core Duo processor, the ThinkPad X60s combines blazing performance and incredible battery life with a full feature set and a compact case. We like it.
Good Extremely portable design, Excellent keyboard, Fingerprint reader, Great performance, Incredibly long battery life when configured with highcapacity battery...
Bad More expensive than comparable models, Lacks builtin optical drive, Lacks builtin support for ExpressCards...
Bottom line The first ultraportable to accommodate Intels Core Duo processor, the ThinkPad X60s combines blazing performance and incredible battery life with a full feature set and a compact case. We like it...
80%
notebookcheck.net
Updated:
2014-05-25 02:27:46
Professional for journeys - with display weakness. Presumably designing a really good subnotebook is one of the most challenging tasks of mobile notebook development. It is essential to design a robust and light notebook which faces at the same time su...
Bottom line IBM/Lenovo Thinkpad X60sThe Lenovo Thinkpad X60s is a high-quality notebook of excellent workmanship in successful IBM design. Although the design won't win prices the Thinkpad's style is a class of its own regarding ergonomics and functional design.Also...
87%
gcn.com
Updated:
2014-05-25 02:27:46
A|GCN Lab Reviewers Choice| While performance is often at odds with portability, some ultralight notebooks manage to provide both quite handily. The ThinkPad X60s from Lenovo is a good example. The ThinkPad’s Intel Core Duo L2400 processor is one of...
Good Excellent performance, EvDO comms...
Bad Short battery life for an eightcell...
0%
about.com/compute
Updated:
2014-05-25 02:27:46
Lenovo has updated the aging X series ultraportables to use the new Intel Core processors. For the X60s they have chosen to use the Intel Core Duo L2400 low voltage mobile processor. This is a good mix of performance and...
80%
laptoplogic.com
Updated:
2014-05-25 02:27:46
Lenovos latest ultraportable offers uncompromised mobile performance and battery life with the price tag to match.
Good Extremely thin & light, Excellent built quality, Long battery life, Dual Core, 2.5" hard drive, Quality keyboard, 3 USB 2.0 ports, Firewire, Ultrabase X6 docking station adds optical & more ports...
Bad Palm rest gets warm, No touchpad, Expensive, No DVI on Ultrabase...
Bottom line Dual core performance, 1.1" thick, and only 3.46lbs with 8-9 hours of battery life is what we call an ultraportable powerhouse. Intels top notch mobile platform and Thinkpad design ingenuity have come together to make what is arguably one of the...
80%
Laptopmag.com
Updated:
2014-05-25 02:27:46
At $2,299, the Lenovo ThinkPad X60s is not cheap, and it doesn’t have a widescreen LCD or built-in optical drive like some of the other notebooks here. But it does have one thing that four of the five others lack that makes it the ideal companion fo...
Good Wireless broadband built in, Excellent keyboard, Very long battery life, Secure and durable...
Bad External optical drive, A little pricey...
80%
pcmag.com
Updated:
2014-05-25 02:27:46
Staying connected and edging out the competition are two musts for business travelers, and the Lenovo ThinkPad X60s ($2,299 direct) can help you do both. The latest ThinkPad ultraportable is a compelling refresh to the ThinkPad X41, maintaining an ul...
Good More than 7 hours of battery life. Integrated EV-DO. Best keyboard. Excellent management utilities. 3 USB ports.
Bad No built-in optical drive. Hard-to-use docking station. Runs a little warm.
Bottom line For those who live out of a suitcase and fly frequently, this ultraportable provides integrated EV-DO and plenty of battery life...
90%