location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B19-6 LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1374-V140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699310645
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:52
The date of the most recent change of this product data-sheet in Icecat.
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 25 W
Warranty: 3 years Collect & Return
Long product name Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey :
The long product name of Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B19-6 LED, 48.3cm, (19"), 5:4, 5ms, 1280x1024pixel, 1000:1, 170°/170°, 250cd/m², 1x DVI, 1x D-Sub
More>>>
Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
The official description of Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B19-6 LED uses environmental friendly LED technology with unique, high efficient energy saving solutions. The excellent visual ergonomics and usability enable fatigue-proof long-time usage.

-48.3 cm (19-inch) display.
-4-in-1 Stand.
-Eco System: (Eco button, Eco mode, Eco control LED (3 colors for 3 modes).
-5:4.
-LED backlit technology.
-Ergonomic stand (height adjust, swivel, tilt and 90° rotation).
-Up to 1280 x 1024 resolution.
-5 ms response time.
-2,000:000:1 advanced contrast.
-DVI and Analog.
-DisplayView™ Manageability.

Short summary description Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This short summary of the Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line B19-6 LED, 48.3 cm (19"), 1280 x 1024 pixels, LED, 5 ms, Grey

Long summary description Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey:
This is an auto-generated long summary of Fujitsu B line B19-6 LED computer monitor 48.3 cm (19") 1280 x 1024 pixels Grey based on the first three specs of the first five spec groups.

Fujitsu B line B19-6 LED. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Grey

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.294 x 0.294 mm
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Viewable size diagonal
48.3 cm
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Grey
Certification
CE, TÜV GS, GOST, FCC B, cUL, TCO
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Audio input
Yes
Audio output
Yes
Headphone outputs
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11 cm
Pivot
Yes
Swivelling
Yes
Swivel angle range
0 - 340°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD) languages
Arabic, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Cables included
AC, Audio (3.5mm), DVI, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
411 mm
Depth (with stand)
180 mm
Height (with stand)
374 mm
Weight (with stand)
5.3 kg
Width (without stand)
411 mm
Depth (without stand)
58 mm
Height (without stand)
348 mm
Weight (without stand)
3.7 kg
Packaging data
Package weight
7.9 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Country Distributor
Deutschland 1 distributor(s)