location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z200 Base Model Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VA206AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962123225 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 320 W
  • - Intel® Core™ i3 i3-530 2.93 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - DVD-RW
  • - Intel® HD Graphics
  • - Windows 7 Professional
Warranty: Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standardTerms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black :
The long product name of HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Base Model, 4x DIMM, 3x 3.5", 3x 5.25", RAID 0/1/10/5, 320W
More>>>
HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black:
The official description of HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation power-hungry but on a PC budget? The HP Z200 Workstation offers workstation-class productivity with advanced memory, graphics, and storage, plus application certification, next-generation processors, HP SkyRoom, and HP Performance Advisor.

Short summary description HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black:
This short summary of the HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z200 Base Model Workstation, 2.93 GHz, Intel® Core™ i3, i3-530, 4 GB, DVD-RW, Windows 7 Professional

Long summary description HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black:
This is an auto-generated long summary of HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black based on the first three specs of the first five spec groups.

HP Z200 Base Model Workstation. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 320 W. Chassis type: Minitower. Product type: Workstation. Weight: 10.7 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-530
Processor cores
2
Processor threads
4
Processor frequency *
2.93 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-500 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
22
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Optical drive type *
DVD-RW
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Ports & interfaces
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Minitower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® 3450
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
46472
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
320 W
Weight & dimensions
Width *
177.8 mm
Depth *
454.3 mm
Height *
447.6 mm
Weight *
10.7 kg
Packaging content
Display included *
No
Other features
External drive bays
3x 5.25"
Internal drive bays
3x 3.5"
Networking features
Fast Ethernet (10/100)
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Size (imperial)
17.8 cm (7")
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 01:39:17
Uk has collected 2 expert reviews for HP Z200 Base Model Workstation Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM Windows 7 Professional Minitower Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
cadalyst.com
Updated:
2013-08-16 01:39:16
These days if you're able to invest in new technology at all, you probably want to ensure you get the most possible for the money. So you might be very interested to hear about HP's new professional workstation, the HP Z200, which began shipping i...
0%