location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Revlon Equave Instant Detangling Conditioner, 200ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Revlon Check ‘Revlon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Equave Instant Detangling Conditioner, 200ml
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8432225076126
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432225076126
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Revlon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 09:51:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Revlon Equave Instant Detangling Conditioner, 200ml
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Detangles instantly and makes hair easier to style
  • - Leaves hair hydrated, soft and shiny
  • - Gives hair a silky smooth, light feel
  • - Light, bi-phase formula in spray format
  • - No need to rinse out
Long product name Revlon Equave Instant Detangling Conditioner, 200ml :
The long product name of Revlon Equave Instant Detangling Conditioner, 200ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Equave Instant Detangling Conditioner 200 ml
More>>>
Short summary description Revlon Equave Instant Detangling Conditioner, 200ml:
This short summary of the Revlon Equave Instant Detangling Conditioner, 200ml data-sheet is auto-generated and uses the product title and the first six key specs.

Revlon Equave Instant Detangling Conditioner, 200ml, Women, Professional hair conditioner, Dry hair, Normal hair, All colours, Moisturizing, Nourishing, Revitalizing, Smoothing, Softening, 200 ml

Long summary description Revlon Equave Instant Detangling Conditioner, 200ml:
This is an auto-generated long summary of Revlon Equave Instant Detangling Conditioner, 200ml based on the first three specs of the first five spec groups.

Revlon Equave Instant Detangling Conditioner, 200ml. Suitable for: Women, Type: Professional hair conditioner, Suitable for hair types: Dry hair, Normal hair