location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 2-3 Inch Dual Tension Spindle 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-3 Inch Dual Tension Spindle 17"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C811251
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343877757 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2021 22:01:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 2-3 Inch Dual Tension Spindle 17"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.69 cm (0.667")
  • - Country of origin: Japan
  • - 1 pc(s)
Long product name Epson 2-3 Inch Dual Tension Spindle 17" :
The long product name of Epson 2-3 Inch Dual Tension Spindle 17". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-3 Inch Dual Tension Spindle 17"
More>>>
Short summary description Epson 2-3 Inch Dual Tension Spindle 17":
This short summary of the Epson 2-3 Inch Dual Tension Spindle 17" data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 2-3 Inch Dual Tension Spindle 17", 1.69 cm (0.667"), Epson Stylus Pro 4900, Zubehör, Zubehör: Zubehör, Epson Stylus Pro 4900, Epson Stylus Pro 4900..., Japan, 1 pc(s), 185 mm, 585 mm

Long summary description Epson 2-3 Inch Dual Tension Spindle 17":
This is an auto-generated long summary of Epson 2-3 Inch Dual Tension Spindle 17" based on the first three specs of the first five spec groups.

Epson 2-3 Inch Dual Tension Spindle 17". Size (imperial): 1.69 cm (0.667"), Compatibility: Epson Stylus Pro 4900, Zubehör, Zubehör: Zubehör, Epson Stylus Pro 4900, Epson Stylus Pro 4900..., Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 185 mm, Package depth: 585 mm. Products per pallet: 32 pc(s), Products per pallet (UK): 32 pc(s)

Features
Size (imperial) *
1.69 cm (0.667")
Compatibility
Epson Stylus Pro 4900, Zubehör, Zubehör: Zubehör, Epson Stylus Pro 4900, Epson Stylus Pro 4900 SpectroProofer, Epson Stylus Pro 4900 SpectroProofer UV, Epson Stylus Pro 4900 Designer Edition, Epson Stylus Pro 4900 Spectro Proofer Designer Edition
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
185 mm
Package depth
585 mm
Package height
185 mm
Package weight
1.04 g
Logistics data
Products per pallet
32 pc(s)
Products per pallet (UK)
32 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)