Dataflex logo

Dataflex Viewlite computer holder - desk 103

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77273
Info modified on:
19 Apr 2023, 14:58:07
Bullet Points Dataflex Viewlite computer holder - desk 103:
  • - Mounts underneath desktop
  • - Includes large mounting brackets to get around desk frame
  • - Max. dimensions CPU vertically between 96 - 147 mm wide and 240 - 390 mm high
  • - Max. dimensions CPU horizontally between 240 - 390 mm wide and 96 - 147 mm high
  • - Height and width adjustable
  • - Max. weight capacity of 30 kg
  • - Made of recycled ABS
  • - Easy to (un)mount
Warranty:
15 years
Long product name Dataflex Viewlite computer holder - desk 103:

Viewlite computer holder - desk 103, black

Dataflex Viewlite computer holder - desk 103:

Ideal for small format/mini tower computers, this holder snugly accommodates most PCs and is easy to mount vertically or horizontally.

Short summary description Dataflex Viewlite computer holder - desk 103:

Dataflex Viewlite computer holder - desk 103, 30 kg, ABS synthetics, Black

Long summary description Dataflex Viewlite computer holder - desk 103:

Dataflex Viewlite computer holder - desk 103. Maximum weight capacity: 30 kg, Material: ABS synthetics, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.