location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IDE to Slim Optical IDE Drive Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDE to Slim Optical IDE Drive Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPT2IDE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837583 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com IDE to Slim Optical IDE Drive Adapter :
The long product name of StarTech.com IDE to Slim Optical IDE Drive Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IDE to Slim Optical IDE Drive Adapter
More>>>
StarTech.com IDE to Slim Optical IDE Drive Adapter:
The official description of StarTech.com IDE to Slim Optical IDE Drive Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This IDE to Slim ATAPI or IDE Optical Drive Adapter lets you connect any slimline IDE-based optical drive to a computer using an IDE cable The adapter features a 40 pin IDE data connector for connection to the host computer, Power, and two CD Audio connections, as well as a 50-pin ATAPI device connector for slim IDE drives.

* Use an old Laptop slim optical drive in a desktop PC with IDE

Short summary description StarTech.com IDE to Slim Optical IDE Drive Adapter:
This short summary of the StarTech.com IDE to Slim Optical IDE Drive Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com IDE to Slim Optical IDE Drive Adapter, IDE, 0 - 50 °C, -10 - 60 °C, 0 - 95%, 138 mm, 170 mm

Long summary description StarTech.com IDE to Slim Optical IDE Drive Adapter:
This is an auto-generated long summary of StarTech.com IDE to Slim Optical IDE Drive Adapter based on the first three specs of the first five spec groups.

StarTech.com IDE to Slim Optical IDE Drive Adapter. Host interface: IDE. Width: 138 mm, Depth: 170 mm, Height: 26 mm. Package weight: 100 g. Connectivity technology: Wired

Ports & interfaces
Host interface *
IDE
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
138 mm
Weight & dimensions
Depth
170 mm
Height
26 mm
Weight
14 g
Packaging data
Package weight
100 g
Other features
Ports quantity
1
Connectivity technology
Wired
Mac compatibility
No