location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MU3MMS2RA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841269 show
Category: Audio Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.91 m
  • - 3.5mm Angled Male
  • - 3.5mm Angled Male
  • - Plug and Play
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M :
The long product name of StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M
More>>>
StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M:
The official description of StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect an iPod or other MP3 player to a car stereo

This 3-foot Slim 3.5mm Right Angle to Right Angle Stereo Audio Cable is the perfect solution for portable audio devices (iPod, iPhone,iPad, MP3 Players), featuring a slim connector molding that fits easily into a 3.5mm headphone jack, even if the device is in a protective case.

For those difficult to reach areas, our Right Angle 3.5mm stereo audio to 3.5mm right angle cable allows you to connect where a normal (straight) stereo audio connector cannot.

Like all StarTech.com cables, this 3-foot 3.5mm Slim Stereo Audio Cable is backed by our Lifetime Warranty, providing guaranteed quality and reliability.

The StarTech.com Advantage

- Unique slim connector design fits most iPod and iPhone 3.5mm stereo jacks without having to remove a protective casing
- Right angle connectors allows you to easily connect to tight spaces and hard to reach areas where a normal straight connector cannot
- Gold-plated, molded connectors with strain relief ensure a solid high quality connection between the connected devices

Short summary description StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M:
This short summary of the StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M, 3.5mm, Male, 3.5mm, Male, 0.91 m, Black

Long summary description StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M:
This is an auto-generated long summary of StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M based on the first three specs of the first five spec groups.

StarTech.com 3 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Gold, AWG wire size: 30, Cable length: 0.91 m, Product colour: Black

Features
Cable length *
0.91 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Male
Connector 1 form factor
Angled
Connector 2 form factor
Angled
Connector contacts plating
Gold
Product colour *
Black
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
30
Plug and Play
Yes
Features
Certification
CE, REACH
Packaging data
Cable diameter
2.5 mm
Weight
14 g
Quantity per pack
1 pc(s)
Package width
125 mm
Package depth
220 mm
Package height
7 mm
Package weight
19 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85189000
Brand Image Product code Product Stock Price from
StarTech.com 6 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M StarTech.com 6 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M
(show image)
MU6MMS2RA 6 ft Slim 3.5mm Right Angle Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M StarTech.com 6 ft Slim 3.5mm Stereo Audio Cable - M/M
(show image)
MU6MMS 6 ft Slim 3.5mm Stereo Audio Cable - M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)