location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DisplayPort Gender Changer - F/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Gender Changer - F/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GCDPFF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030835572 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com DisplayPort Gender Changer - F/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20-pin DP Female
  • - 20-pin DP Female
  • - Connector contacts plating: Gold
  • - Blue
Warranty: Lifetime Warranty
Long product name StarTech.com DisplayPort Gender Changer - F/F :
The long product name of StarTech.com DisplayPort Gender Changer - F/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com DisplayPort Gender Changer - F/F
More>>>
StarTech.com DisplayPort Gender Changer - F/F:
The official description of StarTech.com DisplayPort Gender Changer - F/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Join Two DisplayPort Cables Together to Make a Longer Cable

This DisplayPort gender changer offers two female DisplayPort connectors - a simple, cost-effective solution for joining two short DisplayPort cables to create a longer, single cable.

The gender changer is durably constructed with gold-plated connectors and a latching design to prevent slippage. Backed by Lifetime Warranty.

The StarTech.com Advantage

- A cost-effective way of converting a 9-pin female port to a 9-pin male port
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com DisplayPort Gender Changer - F/F:
This short summary of the StarTech.com DisplayPort Gender Changer - F/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DisplayPort Gender Changer - F/F, 20-pin DP, 20-pin DP, Blue

Long summary description StarTech.com DisplayPort Gender Changer - F/F:
This is an auto-generated long summary of StarTech.com DisplayPort Gender Changer - F/F based on the first three specs of the first five spec groups.

StarTech.com DisplayPort Gender Changer - F/F. Connector 1: 20-pin DP, Connector 2: 20-pin DP, Connector contacts plating: Gold. Product colour: Blue

Ports & interfaces
Connector 1 *
20-pin DP
Connector 2 *
20-pin DP
Connector 1 gender
Female
Connector 2 gender
Female
Connector contacts plating
Gold
Performance
Product colour *
Blue
Weight & dimensions
Depth
55 mm
Packaging data
Package width
12 mm
Package depth
87 mm
Package height
106 mm
Case or master carton quantity
200 pc(s)
Country Distributor
United Kingdom 1 distributor(s)