location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DVI to VGA Cable Adapter - Black - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI to VGA Cable Adapter - Black - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVIVGAMFBK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841573 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 311804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DVI to VGA Cable Adapter - Black - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI-I Male
  • - VGA Female
  • - Connector contacts plating: Nickel
  • - Housing material: Polyvinyl chloride (PVC)
  • - Black
  • - 1 pc(s)
Warranty: Lifetime
Long product name StarTech.com DVI to VGA Cable Adapter - Black - M/F :
The long product name of StarTech.com DVI to VGA Cable Adapter - Black - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com DVI to VGA Cable Adapter - Black - M/F - DVI-I to VGA Converter Adapter
More>>>
StarTech.com DVI to VGA Cable Adapter - Black - M/F:
The official description of StarTech.com DVI to VGA Cable Adapter - Black - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DVIVGAMFBK DVI-I to VGA Adapter (M/F) is used to convert a DVI Male connector to a VGA female connector.

The DVI to VGA adapter is constructed of high quality materials to ensure dependability, and is backed by StarTech.com's lifetime warranty.

Please Note: This product is intended for connections between DVI-I and VGA devices. If your device uses a DVI-D connector, please refer StarTech.com's DVI to VGA Converter DVI2VGACON or DVI2VGAE

The StarTech.com Advantage
- Backed by StarTech.com's lifetime warranty
- Cost-effective solution for connecting an analog Flat Panel Display to a PC or Mac® computer with DVI-I output

Short summary description StarTech.com DVI to VGA Cable Adapter - Black - M/F:
This short summary of the StarTech.com DVI to VGA Cable Adapter - Black - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DVI to VGA Cable Adapter - Black - M/F, DVI-I, VGA, Black

Long summary description StarTech.com DVI to VGA Cable Adapter - Black - M/F:
This is an auto-generated long summary of StarTech.com DVI to VGA Cable Adapter - Black - M/F based on the first three specs of the first five spec groups.

StarTech.com DVI to VGA Cable Adapter - Black - M/F. Connector 1: DVI-I, Connector 2: VGA, Connector contacts plating: Nickel. Product colour: Black

Ports & interfaces
Connector 1 *
DVI-I
Connector 2 *
VGA
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Nickel
Performance
Product colour *
Black
Housing material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
40 mm
Depth
40 mm
Height
15 mm
Weight
27 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
15 mm
Package weight
32 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com DVI to VGA Cable Adapter - Black - F/M StarTech.com DVI to VGA Cable Adapter - Black - F/M
(show image)
DVIVGAFMBK DVI to VGA Cable Adapter - Black - F/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)