location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNCE2001 gateway/controller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNCE2001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNCE2001-100GRS
Category:
A gateway is a router or a proxy server that routes between networks. A controller is a chip, an expansion card, or a stand-alone device that interfaces with a peripheral device.
Gateways/Controllers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name NETGEAR WNCE2001 gateway/controller :
The long product name of NETGEAR WNCE2001 gateway/controller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNCE2001, 802.11n, 2.4GHz Wi-Fi, WPA2-PSK, WPA-PSK, WEP, 60g, Black
More>>>
NETGEAR WNCE2001 gateway/controller:
The official description of NETGEAR WNCE2001 gateway/controller as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UNIVERSAL WIFI INTERNET ADAPTER
Wirelessly connect your HDTV, game console, and Blu-ray player to the Internet.

Wirelessly connects networked home theater devices to your home network.

Universal—works with any network enabled device. No need to buy a Wi-Fi adapter that only works with one type of device.

Avoid long stringing cables. Freedom to place your home entertainment center anywhere and still connect to the Internet.

Option to power by USB port means no exposed wire hanging from the TV.

Short summary description NETGEAR WNCE2001 gateway/controller:
This short summary of the NETGEAR WNCE2001 gateway/controller data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNCE2001, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 300 Mbit/s, 2.4 GHz, 54, 150, 300 Mbps, 128-bit WEP, 256-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK, 60 g

Long summary description NETGEAR WNCE2001 gateway/controller:
This is an auto-generated long summary of NETGEAR WNCE2001 gateway/controller based on the first three specs of the first five spec groups.

NETGEAR WNCE2001. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, WLAN data transfer rates supported: 300 Mbit/s, Frequency band: 2.4 GHz. Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Weight: 60 g, Dimensions (WxDxH): 62 x 17.9 x 81.3 mm. Minimum system requirements: Microsoft Internet Explorer 5.0+/Firefox 2.0+/Safari 1.4+

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
WLAN data transfer rates supported
300 Mbit/s
Frequency band
2.4 GHz
Supported data transfer rates
54, 150, 300 Mbps
Wireless connection
Yes
Security
Security algorithms
128-bit WEP, 256-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Software
Mac compatibility
Yes
Weight & dimensions
Weight
60 g
Dimensions (WxDxH)
62 x 17.9 x 81.3 mm
System requirements
Minimum system requirements
Microsoft Internet Explorer 5.0+/Firefox 2.0+/Safari 1.4+