location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8540p Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN715EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platinum
  • - Intel® Core™ i7 i7-640M 2.8 GHz
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD Super Multi DL
  • - NVIDIA® NVS™ 5100M Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 5.5 h 90 W
  • - Windows 7 Professional
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum :
The long product name of HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP EliteBook 8540p Notebook PC
More>>>
HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum:
The official description of HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Plus Portability: advanced graphics and performance with a 39,6 cm (15.6") diagonal HD 1 display and an integrated numeric keypad in a highly mobile and rugged design.

• Boost your graphics capability and experience sharp pictures, smooth video, and fast rendering capabilities required for graphics-intensive software applications with NVIDIA’s NVS 5100.


• The latest technologies. Share information with fast transfer speeds using two USB 3.0 ports. Connect to external displays and get sharper, deeper images with DisplayPort.


• Starting at only 2.95 kg, this portable notebook combines premier design with rugged construction to protect your notebook.


• Passes rigorous MIL-STD 810G testing. 2 Designed to meet tough military standards (MIL-STD 810G) for vibration, dust, humidity, altitude, and high temperature.


• HP Power Assistant 3 lets you take control of your notebook PCs reported power consumption! This tool allows you to conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.


• HP QuickLook 3 4 provides quick access to email, calendar, contacts and tasks at the touch of the button without long boot-up time. HP QuickWeb 5 grants access to the web in seconds… even if your notebook is turned off.


HD content required to view HD images.

Testing was not intended to demonstrate fitness for DOD contracts requirements or for military use. Test results are not a guarantee of future performance under these test conditions.

Power calculations and cost calculations are estimates. Results will vary based on variables, which include information provided by the user, time PC is in different power states (on, standby, hibernate, off), time PC is on battery or AC, hardware configuration, variable electricity rates and utilities provider. HP advises customers to use information reported by HP Power Assistant for reference only and to validate impact in their environment. Environmental calculations were based on U.S. EPA eGrid 2007 data found at www.epa.gov/egrid/. Regional results will vary.

HP QuickLook 3 is accessible when the notebook is off in Windows XP, Windows Vista or Windows 7-based systems; not supported from hibernation. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use.

HP QuickLook 3 is accessible when the notebook is off in Windows XP, Windows Vista or Windows 7-based systems; not supported from hibernation. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use.

HP QuickWeb is accessible when the notebook is off in Windows XP, Windows Vista or Windows 7-based systems; not supported from hibernation. Internet access required. Timing may vary depending on the system configuration. To enable the feature following the removal of the battery, reboot the notebook prior to subsequent use.

Short summary description HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum:
This short summary of the HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8540p Notebook PC, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum:
This is an auto-generated long summary of HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum based on the first three specs of the first five spec groups.

HP EliteBook 8540p Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® NVS™ 5100M. Operating system installed: Windows 7 Professional. Product colour: Platinum. Weight: 2.95 kg

Design
Product colour *
Platinum
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-640M
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
2.8 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 5100M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTN
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49666
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
5.5 h
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
252 mm
Height
32 mm
Weight *
2.95 kg
Other features
Wireless technology
GPS
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
TV-in port
No
Internal modem
No
TV tuner integrated
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 04:12:05
Uk has collected 8 expert reviews for HP EliteBook 8540p Notebook PC Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB NVIDIA® NVS™ 5100M Windows 7 Professional Platinum and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2012-11-19 04:12:05
The Hewlett Packard EliteBook 8540p is a nice notebook. The relatively high screen resolution is a real draw, and we found the keyboard to be well made and easy to use at full touch-typing speed. It is big and heavy and so not designed for portability...
0%
zdnet.co.uk
Updated:
2012-11-19 04:12:05
HP's EliteBook range offers feature-rich mobile computing for business users who require more performance and a tougher build than your run-of-the-mill notebook. There are plenty of models, ranging from ultraportables to mobile workstations. The 15.6in...
Good Two USB 3.0 ports and three USB 2.0 ports, Solid build, Super keyboard, Good performer...
Bad Large and heavy for everyday carrying, Average battery life...
Bottom line HP's EliteBook 8540p WD921EA is a quality notebook. It's large to carry but very sturdy, has a superb keyboard and is packed with top-notch features — including five USB ports, two of them USB 3.0. It's expensive, but in this case you're paying for top...
80%
notebookcheck.net
Updated:
2012-11-19 04:12:05
Tobias Winkler, 06/30/2010 The HP Elitebook 8540p is positioned in between the HP Probook 6540b and the HP Elitebook 8540w due to its price and its performance. Those readers who are curious about how well this notebook performs, will find all the ne...
Good Very good positioning of the available ports, Very sturdy case, Good performance, Good display, Very good keyboard, Good graphics performance (except when using CAD), Can be used for a variety of purposes, Low emissions, Extensive accessories are availabl...
Bad Small workmanship faults, Somewhat heavy, Very slow card reader, In some places the distance between the ports is too narrow, Insufficient documentation and support offers, Cooling control...
Bottom line The Nvidia NVS 5100 is suited far less for CAD projects than the Quadro FX 880M. However, in all other cases, the graphics cards perform equally well.Unfortunately, the HP Elitebook 8540p has a few small flaws in the workmanship and the cooling control se...
90%
Geek.com
Updated:
2012-11-19 04:12:05
Business notebooks aren’t revised as often as consumer ones, but with the release of Intel’s new Core i5 mobile processors it was no doubt time for new models. At CES this year HP launched a number of new EliteBooks, their enterprise-ready, maximum-rel...
0%
notebookreview.com
Updated:
2012-11-19 04:12:05
The EliteBook is HP’s business-rugged notebook family aimed squarely at the Lenovo ThinkPad and Dell Latitude. Offering an attractive brushed metal finish, excellent build quality, and high-end processor and graphics options, the EliteBook-series is...
Good Excellent build quality, Stylish design, Above average display...
Bad Not offered in allblack...
Bottom line The HP EliteBook 8540p really gives the competitors a run for the money. The design leans heavily towards the trendy side with a strong emphasis on excellent build quality. While I still have strong feelings for the ThinkPad brand I have to say the brushed metal finish is really something else. Gripping the notebook in your hands it feels like a solid block, having very little flex anywhere. Perf...
90%