location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile USB DVD/RW LightScribe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BU516AA#AC3
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD±RW USB 2.0
  • - Plug and Play LightScribe
  • - Black
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black :
The long product name of HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Mobile USB DVD/RW Drive
More>>>
HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black:
The official description of HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Mobile DVD RW provides an external companion optical drive to accompany a laptop or mini that does not have an internal drive. The external drive provides CD/DVD support as well as Read/Write and LightScribe functionality. It connects to the computer through the USB 2.0 port, and an AC adapter is included.

• Write to or access large files, media or music from CDs or DVDs


• Connect easily through a USB 2.0 port


• Enjoy the mobile and slim form factor to carry with you conveniently

Short summary description HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black:
This short summary of the HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile USB DVD/RW LightScribe, Black, DVD±RW, USB 2.0, 120 mm, 24x, 8x

Long summary description HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black:
This is an auto-generated long summary of HP Mobile USB DVD/RW LightScribe optical disc drive DVD±RW Black based on the first three specs of the first five spec groups.

HP Mobile USB DVD/RW LightScribe. Product colour: Black. Optical drive type: DVD±RW, Interface: USB 2.0, Optical disc diameter: 120 mm. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. Number of optical discs: 1 discs

Design
Internal *
No
Product colour
Black
Performance
Optical drive type *
DVD±RW
Interface *
USB 2.0
LightScribe
Yes
Optical disc diameter
120 mm
Plug and Play
Yes
Writing speed
CD write speed *
24x
CD rewrite speed
16x
CD-R write speed
24x
CD-RW write speed
16x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
6x
DVD+R Double Layer write speed
8x
Writing speed
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
24x
CD-R read speed
24x
CD-RW read speed
24x
DVD+R read speed
8x
DVD-R read speed
8x
DVD-RW read speed
8x
DVD-R Double Layer read speed
8x
DVD+R Double Layer read speed
8x
DVD+RW read speed
8x
Packaging content
Manual
Yes
Other features
USB 2.0 ports quantity
1
USB required
Yes
Number of optical discs
1 discs