location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro 9400 Headset Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Pro 9400 Headset Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991010466
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:11:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro 9400 Headset Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Headset
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
Long product name Jabra Pro 9400 Headset Charger :
The long product name of Jabra Pro 9400 Headset Charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Pro 9400 Headset Charger
More>>>
Jabra Pro 9400 Headset Charger:
The official description of Jabra Pro 9400 Headset Charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original headset charger for Jabra Pro 9400 headset.

1 headset charger (EU power supply) for PRO 9400 headset

Short summary description Jabra Pro 9400 Headset Charger:
This short summary of the Jabra Pro 9400 Headset Charger data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Pro 9400 Headset Charger, Indoor, AC, Black

Long summary description Jabra Pro 9400 Headset Charger:
This is an auto-generated long summary of Jabra Pro 9400 Headset Charger based on the first three specs of the first five spec groups.

Jabra Pro 9400 Headset Charger. Charger type: Indoor, Power source type: AC, Charger compatibility: Headset. Product colour: Black

Performance
Charger compatibility *
Headset
Power source type *
AC
Charger type *
Indoor
Bluetooth
Yes
Compatibility
Jabra PRO 9400
Country of origin
China
Design
Product colour *
Black
Packaging data
Package width
94 mm
Packaging data
Package depth
88 mm
Package height
150 mm
Package weight
250 g
Logistics data
Harmonized System (HS) code
85044090
Products per master (outer) case
36 pc(s)
Other features
USB connectivity
Yes
Built-in battery
No
Brand Image Product code Product Stock Price from
Jabra Motion UC Travel & Charge kit Jabra Motion UC Travel & Charge kit
(show image)
14207-17 Motion UC Travel & Charge kit 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Power Supply - EU Jabra GN9120 Power Supply - EU
(show image)
14162-00 Jabra GN9120 Power Supply - EU 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A 5 Charger Jabra A 5 Charger
(show image)
14207-11 Jabra A 5 Charger 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Charger Jabra A Charger
(show image)
14203-01 Jabra A Charger 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto Jabra 14207-09 mobile device charger Headset Black Cigar lighter Auto
(show image)
14207-09 14207-09 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)