location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500GB StoreJet 25M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS500GSJ25M2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557818236 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 15:33:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM Serial ATA
  • - Maximum data transfer rate: 480 Mbit/s
  • - Grey
Warranty: 3 year
Long product name Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey :
The long product name of Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB StoreJet 25M2, 2.5", SATA, 5400RPM, 8MB Cache, USB 2.0, Grey
More>>>
Short summary description Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey:
This short summary of the Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend StoreJet 500GB 25M2, 500 GB, 2.5", 5400 RPM, Grey

Long summary description Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey:
This is an auto-generated long summary of Transcend StoreJet 500GB 25M2 external hard drive 5400 RPM 2.5" Grey based on the first three specs of the first five spec groups.

Transcend StoreJet 500GB 25M2. HDD capacity: 500 GB, HDD size: 2.5", HDD speed: 5400 RPM. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:38:08
Uk has collected 16 expert reviews for Transcend StoreJet 500GB 25M2 external hard drive Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-09-24 21:37:51
StoreJet Elite Like almost all external hard drives, the StoreJet is delivered with a software suite. It's made up of various programmes, including a file synchronisation programme, a compressor and a data encoder. You can also get access to your mail...
Good Shock resistant, Impeccable finish, Capacity: 500 GB...
Bad Access time: 19.2 ms, USB 2.0 only...
80%
alphr.com
Updated:
2011-09-24 21:38:04
The 320GB StoreJet, from Taiwanese manufacturer Transcend, should be the drive of choice for users who want to ensure their data is protected from any knocks and scrapes. According to the company's marketing claims it even meets US military drop-test s...
Bottom line Tough, quick and a good choice if you need a little extra protection...
67%
goodgearguide.com.au
Updated:
2011-11-14 03:44:19
Bearing the US Armys seal of approval, the Transcend StoreJet 25M-R portable hard drive boasts good speeds and shockproof casing to protect it from the rigours of travel. The Transcend StoreJet 25M-R doesnt have the elegant styling of the Western Digital My Passport range but instead keeps things simple. The casing is made from plastic, housing the drive, a USB 2.0 connection and one-touch backup button. Most of the drive is encased in a replaceable rubber skin to prevent scratches or damage...
Good Shockproof casing, fast...
Bad StoreJet Elite software is slightly bloated...
Bottom line For a portable hard drive that can survive a few knocks, Transcend’s StoreJet 25M-R is a great option. This is complemented by fast transfer speeds, though the accompanying software isn’t entirely useful...
80%
pcauthority.com.au
Updated:
2011-11-14 03:44:20
The 320GB StoreJet, from Taiwanese manufacturer Transcend, should be the drive of choice for users who want to ensure their data is protected from any knocks and scrapes. According to the company’s marketing claims it even meets US military drop-test s...
67%
pcworld.in
Updated:
2011-09-24 21:37:52
A protective rubberized casing and one-touch backup button make this Transcend StoreJet drive (model number TS320GSJ25M) quite a good purchase. The price of this drive is lower than the others, but it also has a shorter warranty period. There are no sh...
Good Onetouch button, Bundled software...
Bad Low warranty period...
Bottom line The casing has a button for one-touch backup, and feels slightly rubberized to the touch and might even survive a few shocks that the others can’t. The fact that it comes with a Y-cable for USB connectivity is good too, but the two year warranty lets...
78%
thinkcomputers.org
Updated:
2011-09-24 21:37:55
External hard drives, especially portable ones have been given new life with the popularity of netbooks. Most netbooks only have a small hard drive so having an external drive is a must. That is why we are seeing more and more portable external hard dr...
Good Great protection, Robust software suite, Price...
Bad A little slower than other similar drives...
Bottom line When traveling with any type of electronics you want them to be protected. What good are they if you drop them and they break? This type of hard drive is usually used with a laptop so it is great that it has ample protection, actually more than ample...
90%
ld2.ciol.com
Updated:
2011-09-24 21:38:04
This 2.5” hard drive by Transcend grabbed our attention on the very first day when it was launched. Reason being that it boasts of an anti-shock design that meets the drop test standards of the U.S military. So we wanted to check if it lives up t...
Good Anti-shock design, Fast transfer speeds...
Bad None...
100%
Brand Image Product code Product Stock Price from
Transcend

Transcend StoreJet CMP-STOR43-500
(show image)
TS500GSJ25M3 CMP-STOR43-500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)