location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus 8-Button Laser USB mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Button Laser USB Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMU14EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus 8-Button Laser USB mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - USB Type-A
  • - Buttons quantity: 8
Warranty: 2 years
Long product name Targus 8-Button Laser USB mouse USB Type-A :
The long product name of Targus 8-Button Laser USB mouse USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Button Laser USB Mouse
More>>>
Targus 8-Button Laser USB mouse USB Type-A:
The official description of Targus 8-Button Laser USB mouse USB Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 8-Button Laser USB Mouse offers the latest in technology giving 20 times more tracking sensitivity than a typical optical mouse, providing accuracy and improved use on shiny surfaces.

8 Pre-programmed buttons enable easy Internet navigation whilst the USB retractable cable allows you to keep desktop cords to a minimum. Plug & Play capability.

Key features:
- Latest laser technology for improved tracking accuracy and precision. Allows greater flexibility on most work surfaces.
- 20x better tracking sensitivity than a typical optical mouse.
- 8-button design enhances productivity by offering one-touch short cuts; buttons include; left mouse button, right mouse button, middle button/scroll wheel, internet browser, internet page forward, internet page backward, scroll up and scroll down.
- Full size, ergonomic design provides maximum comfort.
- Plug & Play; no driver required.

Short summary description Targus 8-Button Laser USB mouse USB Type-A:
This short summary of the Targus 8-Button Laser USB mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Targus 8-Button Laser USB Mouse, Laser, USB Type-A

Long summary description Targus 8-Button Laser USB mouse USB Type-A:
This is an auto-generated long summary of Targus 8-Button Laser USB mouse USB Type-A based on the first three specs of the first five spec groups.

Targus 8-Button Laser USB Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Buttons quantity: 8

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
8
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
136 g
Other features
Compatible operating systems
Windows 2000/XP/Vista
Mouse dimensions (WxDxH)
130 x 83 x 50 mm
Brand Image Product code Product Stock Price from
Logitech LX6 Cordless Optical mouse RF Wireless 1000 DPI Logitech LX6 Cordless Optical mouse RF Wireless 1000 DPI
(show image)
910-000488 LX6 Cordless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G9 Laser mouse USB Type-A Logitech G9 Laser mouse USB Type-A
(show image)
910-000175 G9 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G5 Laser mouse USB Logitech G5 Laser mouse USB
(show image)
910-000094 G5 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
HP Black Wireless Laser Mini mouse RF Wireless HP Black Wireless Laser Mini mouse RF Wireless
(show image)
EY018AA Black Wireless Laser Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Revolution mouse RF Wireless Laser Logitech MX Revolution mouse RF Wireless Laser
(show image)
931689-0914 MX Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Logitech VX Revolution mouse RF Wireless Laser Logitech VX Revolution mouse RF Wireless Laser
(show image)
931690-0914 VX Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally USB Laser mouse USB Type-A
(show image)
ILASER USB Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex Optical Mouse Neon White USB + PS/2
(show image)
MI005 Optical Mouse Neon White USB + PS/2 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally Bluetooth Optical mouse
(show image)
BTMOUSE-EU Bluetooth Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Macally

Macally Bluetooth Optical Micro w. USB charger mouse
(show image)
BTMICRO-EU Bluetooth Optical Micro Mouse w. USB charger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)