location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Visualiser - ELPDC11 - Desktop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Visualiser - ELPDC11 - Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H377040
Category:
Real-time image capture devices for displaying an object to a large audience. Like an opaque projector, a document camera is able to magnify and project the images of actual, three-dimensional objects, as well as transparencies. They are, in essence, high resolution web cams, mounted on arms so as to facilitate their placement over a page. This allows a teacher, lecturer or presenter to write on a sheet of paper or to display a two or three-dimensional object while the audience watches.
Document Cameras Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2020 05:06:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Visualiser - ELPDC11 - Desktop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25.4 / 4 mm (1 / 4") CMOS
  • - 5 MP
  • - Supported graphics resolutions: 1280 x 1024 (SXGA)
  • - Image freeze
  • - Auto focus
  • - Interface: USB 2.0
  • - White
Long product name Epson Visualiser - ELPDC11 - Desktop :
The long product name of Epson Visualiser - ELPDC11 - Desktop. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Document Camera ELPDC-11
More>>>
Short summary description Epson Visualiser - ELPDC11 - Desktop:
This short summary of the Epson Visualiser - ELPDC11 - Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Visualiser - ELPDC11 - Desktop, 25.4 / 4 mm (1 / 4"), CMOS, 1280 x 1024 (SXGA), 5 MP, 30 fps, Auto

Long summary description Epson Visualiser - ELPDC11 - Desktop:
This is an auto-generated long summary of Epson Visualiser - ELPDC11 - Desktop based on the first three specs of the first five spec groups.

Epson Visualiser - ELPDC11 - Desktop. Optical sensor size: 25.4 / 4 mm (1 / 4"), Sensor type: CMOS, Supported graphics resolutions: 1280 x 1024 (SXGA). Digital zoom: 10x, Shooting area (WxD): 297 x 420 mm. Interface: USB 2.0. Power supply type: AC, Power consumption (typical): 14.5 W, AC input voltage: 100-240 V. Width: 270 mm, Depth: 326 mm, Height: 437 mm

Camera
Effective sensor resolution
5 MP
Optical sensor size *
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Supported graphics resolutions *
1280 x 1024 (SXGA)
Maximum frame rate
30 fps
White balance
Auto
Image freeze *
Yes
Light source
LED
Lens system
Auto focus
Yes
Digital zoom
10x
Shooting area (WxD)
297 x 420 mm
Ports & interfaces
Interface *
USB 2.0
Technical details
Product colour *
White
Horizontal rotation angle
-90 - 90°
Vertical rotation angle
-90 - 90°
Cable lock slot
Yes
Cable lock slot type
Kensington
Built-in microphone
Yes
Image stabilizer
Yes
Camera movement
Manual
Photo effects
Black&White, Negative film, Split screen
Technical details
Country of origin
China
Power
Power supply type *
AC
Power consumption (typical)
14.5 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
270 mm
Depth
326 mm
Height
437 mm
Weight
2.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
245 mm
Package depth
345 mm
Package height
320 mm
Package weight
4.16 kg
Packaging content
User guide
Yes
Logistics data
Products per pallet
54 pc(s)
Products per pallet (UK)
54 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)