location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC BR24BPG uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR24BPG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR24BPG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304268789 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC BR24BPG uninterruptible power supply (UPS) :
The long product name of APC BR24BPG uninterruptible power supply (UPS). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Battery Pack for Back-UPS RS/XS 1500VA
More>>>
APC BR24BPG uninterruptible power supply (UPS):
The official description of APC BR24BPG uninterruptible power supply (UPS) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Performance Battery Backup & Protection for Business Computers

Includes: User Manual

Short summary description APC BR24BPG uninterruptible power supply (UPS):
This short summary of the APC BR24BPG uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC BR24BPG, Sealed Lead Acid (VRLA), 12 V, 4 h, Black, RoHS, TUV, 0 - 40 °C

Long summary description APC BR24BPG uninterruptible power supply (UPS):
This is an auto-generated long summary of APC BR24BPG uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC BR24BPG. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Battery recharge time: 4 h. Product colour: Black, Certification: RoHS, TUV. Weight: 13.4 kg, Package weight: 14.6 kg. Dimensions (WxDxH): 112 x 382 x 301 mm, Package dimensions (WxDxH): 229 x 483 x 381 mm

Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
12 V
Number of battery cells
2
Battery recharge time
4 h
Design
Product colour *
Black
Certification
RoHS, TUV
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
13.4 kg
Package weight
14.6 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Dimensions (WxDxH)
112 x 382 x 301 mm
Package dimensions (WxDxH)
229 x 483 x 381 mm
Brand Image Product code Product Stock Price from
APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s) APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 6 AC outlet(s)
(show image)
BR1500G-GR Back-UPS Pro 0.00
(excl. VAT)
0 (incl. VAT)
APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s) APC Back-UPS Pro uninterruptible power supply (UPS) Line-Interactive 1.5 kVA 865 W 10 AC outlet(s)
(show image)
BR1500GI Back-UPS Pro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)