location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
174947 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849689178 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Quickly converts a USB port into two Serial/RS232/COM/DB9 ports
  • - The customizable and compatible Prolific PL-2303RA chipset makes it the ideal solution for many OSs and platforms
  • - Easily connect most DB9/serial modems, digital cameras, label writers, barcode scanners, palm PCs, GPS, telescopes, CNC machines, embroidery machines, automotive control systems, digital organizers and much more
  • - Install as standard COM/RS-232 ports to provide serial connectivity for legacy and high-tech devices
  • - Chipsets PL-2303HXD and FTDI FT232RL configurations are also available
  • - Windows compatible; plug and play; hot-swappable
  • - Three-Year Warranty
Warranty: Lifetime
Long product name Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister :
The long product name of Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to Two Serial Ports Converter cable, 45cm, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Blister
More>>>
Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister:
The official description of Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect serial devices through a USB port.
Most modern computers and laptops don't have RS232 (DB9) ports, making the use of legacy peripherals and high-tech devices which connect with COM ports almost impossible. The Manhattan USB to Serial Converter - with its serial RS232 (DB9) ports and Prolific PL-2303RA chipset - easily expands a single USB port to connect and support serial modems, barcode scanners, digital cameras, card readers, Ham/Amateur Radios, GPS, CNC machines, telescopes, embroidery machines, fuel injection controllers, PDUs, network switches and other devices.

Quality Construction and Easy Installation
Gold-plated contacts and rugged construction combine to offer a reliable connection between the computer and serial peripherals for consistent, trouble-free performance. Windows compatibility with plug-and-play installation and hot-swappability help provide seamless use without inconvenient and frustrating device conflicts.

Short summary description Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister:
This short summary of the Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister, Black, 0.45 m, USB A, DB9, Male, Male

Long summary description Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister:
This is an auto-generated long summary of Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister based on the first three specs of the first five spec groups.

Manhattan USB-A to 2x Serial Ports Converter cable, 45cm, Male to Male, Serial/RS232/COM/DB9, Prolific PL-2303RA Chip, Black/Silver cable, Three Year Warranty, Blister. Product colour: Black, Cable length: 0.45 m, Connector 1: USB A. Weight: 210 g. Sustainability certificates: RoHS

Features
Product colour *
Black
Cable length *
0.45 m
Connector 1 *
USB A
Connector 2 *
DB9
Connector 1 gender
Male
Connector 2 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Features
Certification
CE FCC USB 1.0 USB 1.1 WEEE
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
210 g
Sustainability
Sustainability certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)