location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA88001A0 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 4900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 2880 x 1440 DPI Colour
  • - A3 Printing colours: Cyan, Green, Light Cyan, Matte black, Orange, Photo black, Yellow
  • - USB port Ethernet LAN
Warranty: 1-year onsite CoverPlus+
Long product name Epson Stylus Pro 4900 :
The long product name of Epson Stylus Pro 4900. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 4900 - A2+, 2880x1440dpi, 30m2/hr, 45dB(A), 52kg
More>>>
Epson Stylus Pro 4900:
The official description of Epson Stylus Pro 4900 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Automated colour accuracy

Achieving 98 percent PANTONE®* coverage, this 17-inch printer offers superb automated colour accuracy with remote proofing capabilities.

Produce the highest level of print quality and reliability with Epson’s latest ink technologies and improved image processing. Create repeatable, photo realistic images that last with Epson UltraChrome K3 ink with Vivid Magenta technology and three black inks.

Set new standards on a range of media with improved tonal gradation, virtually no metamerism and minimum gloss differential. In addition enhance your productivity with high speeds, new drivers and simple control.

Super-wide colour gamut: Easily create consistent, accurate proofs or exceptional photographs and fine art images thanks to one of the widest colour gamuts on the market. Epson’s 11-colour UltraChrome HDR inks and Advanced-TFP print head give a professional finish every time, and are identical to the inks and technologies used in Epson’s larger format production printers up to 44 inches.

Accurate remote proofing: Produce high-quality remote proofs with the Epson Stylus Pro 4900’s automatic colour certification and calibration. The optional inline SpectroProofer ensures consistent, repeatable colour accuracy when using different media, rapidly measuring control strips and colour charts when creating ICC profiles and print verification results.

Boost productivity: Work faster with a production speed of speed of 30m2/hour and minimal maintenance requirements. The high capacity front-loading cassette makes inserting paper easy, and automated paper changing means no time is wasted switching between cut sheet and roll paper. The printer also switches automatically between photo and matte black inks, with both installed to avoid stopping the print run. All inks come in high capacity cartridges for less frequent changes and better value.

Outstanding flexibility: Print on a wide range of media up to 1.5mm thick, including thick photo or presentation matte board, canvas and fine art paper. Choose from a variety of paper paths; cassette, top and front manual board feed or roll.

Energy efficient: ENERGY STAR qualified power efficiency helps reduce energy bills and environmental impact.

Short summary description Epson Stylus Pro 4900:
This short summary of the Epson Stylus Pro 4900 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4900, Colour, 2880 x 1440 DPI, A3, TFT, Black

Long summary description Epson Stylus Pro 4900:
This is an auto-generated long summary of Epson Stylus Pro 4900 based on the first three specs of the first five spec groups.

Epson Stylus Pro 4900. Colour. Maximum resolution: 2880 x 1440 DPI. Maximum ISO A-series paper size: A3. Display: TFT, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 10:16:54
Uk has collected 10 expert reviews for Epson Stylus Pro 4900 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-01 11:45:07
If you're a professional photographer or print-maker, you no longer need be dependent on third-party labs and equipment, even if your requirements are as exacting as they are ambitious. The Epson Stylus Pro 4900 is massive by the standards of any printer...
Bottom line This professional wide format printer is fantastic but will be overkill for most users...
100%
alphr.com
Updated:
2014-12-18 04:41:13
We thought the Canon Pixma Pro-100 was big, but then the Epson Stylus Pro 4900 arrived. Let's just say it took two of us to lift it out of the box, and we could barely find a desk big enough to accommodate it. If the Pro-100 is the size of a carry-on suit...
Bottom line A professional-grade printer, but well beyond the reach of all but those with their own studio...
80%
shutterbug.com
Updated:
2011-08-21 10:16:35
I took on this review assignment because I’ve had considerable history with printing, both silver and digital, and printing with Epson printers. Over the past few years this interest has led me on an odyssey through various printers, profiling, and a...
0%
layersmagazine.com
Updated:
2011-08-21 10:16:40
The Epson Stylus Pro 4900 represents a major redesign of Epson’s 4000 series that can handle roll or cut-sheet paper up to 17″ wide. It uses proven technology from their high-end 7900 and 9900 printers, including UltraChrome HDR inks; precision screen...
Good Print quality; 2.5″ color LCD...
Bad Minor problems with front and rear paper feed Share & EnjoyShareTweet Author: Steve Baczewski When Steve was young, he was struck by the work of Richard Avedon, Cartier Bresson, and Eugene Smith, and eventually got a degree in Photography. He writes and teaches about both traditional and digital fine arts photography.
80%
luminous-landscape.com
Updated:
2011-08-21 10:16:45
Readers of the Luminous Landscape Forum will recall that a question was raised about whether prints from the new Epson 4900 show colour inconstancy (CI), (often wrongly called...
0%
tipa.com
Updated:
2011-08-21 10:16:49
The 4900 impressed us as a unit that has wide appeal to serious fine art, studio and commercial photographers with controls that allow even those without print shop experience to get the most from it. This versatile wide format 17-inch sheet and roll...
0%
camerastuffreview.com
Updated:
2014-02-07 03:13:19
The Epson Traditional Photo Paper is sometimes regarded as a digital barite paper. That means a photo paper with the same appearance as the barite photo paper that was used in the darkroom. Ilford has taken that rather far with the Ilford Gold Fibre Silk:...
90%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)