location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Jewel FC9071/03 vacuum 3 L Cylinder vacuum Dry 2000 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jewel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9071/03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9071/03 show
Show alternative article codes used in the online market place
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Jewel FC9071/03 vacuum 3 L Cylinder vacuum Dry 2000 W Dust bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 3 L 2000 W Red
  • - Dry Dust bag
  • - HEPA Filtering 76 dB
  • - Dust container full indicator Operating radius: 10 m
  • - Carrying handle(s)
More>>>
Short summary description Philips Jewel FC9071/03 vacuum 3 L Cylinder vacuum Dry 2000 W Dust bag:
This short summary of the Philips Jewel FC9071/03 vacuum 3 L Cylinder vacuum Dry 2000 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Jewel FC9071/03, 2000 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Philips Jewel FC9071/03 vacuum 3 L Cylinder vacuum Dry 2000 W Dust bag:
This is an auto-generated long summary of Philips Jewel FC9071/03 vacuum 3 L Cylinder vacuum Dry 2000 W Dust bag based on the first three specs of the first five spec groups.

Philips Jewel FC9071/03. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 76 dB. Product colour: Red

Power
Input power (IEC)
1800 W
Suction power
450 AW
Maximum input power *
2000 W
Power control
Electronic
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Red
Tube type
Telescopic
Tube material
Metal
Wheels material
Plastic
Dust container type *
Dust bag
Performance
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Performance
HEPA class
HEPA 13
Washable filter
Yes
Proper use *
Home
Noise level *
76 dB
Vacuum
32 kPa
Airflow
43 l/s
Operating radius
10 m
Ergonomics
Cord length
7 m
Dust container full indicator *
Yes
Carrying handle(s)
Yes
Weight & dimensions
Weight
5.7 kg
Packaging content
Crevice tool
Yes
Number of nozzles
2